EN
  • EN
  • DE

CTX10-2-52LP-R

Part No CTX10-2-52LP-R
Manufacturer Eaton Bussmann
Catalog Fixed Inductors
Description FIXED IND 10UH 4.7A 18.3 MOHM TH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Eaton Bussmann
Packaging Bulk
Status Active
Type Toroidal
Material - Core Powdered Iron
Inductance 10μH
Tolerance ±20%
Current Rating 4.7A
Current - Saturation 4.5A
DC Resistance (DCR) 18.3 mOhm Max
Temperature Range - Operating -40°C to 75°C
Frequency - Test 100kHz
Mounting Through Hole
Height - Seated (Max) 0.307" (7.80mm)
Win Source Part Number 202976-CTX10-2-52LP-R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CTX10-2-52LP-R CAD Model

Description

CTX10-2-52LP-R: Advanced Electronic Component for Future-Ready Projects

The CTX10-2-52LP-R is engineered to cater to applications that demand high performance and reliability. Its state-of-the-art design enables seamless integration in various high-tech devices, promoting innovation and efficiency.

Applications

  • Embedded Systems
  • Automotive Electronics
  • Home Automation Devices
  • Internet of Things (IoT) Projects

Features and Benefits

  • High Reliability: Ensures consistent performance and reduced failure rates.
  • Energy Efficiency: Optimized for power-saving operations.
  • Versatile Design: Compatible with a wide range of applications.

The CTX10-2-52LP-R is ideal for developers looking to create future-ready products, offering compatibility with advanced technologies while maintaining energy efficiency and reliability.

You May Also Be Interested in

Shenzhen Cjiang Microelectronics Technology Co., Ltd.
4.5A 3.3uH ±20% 5.5A 67mΩ SMD,4.1x4.1mm Fixed Inductors RoHS
Lowest to $0.3285
Cenker Technology Group (Shenzhen) Co., Ltd.
2.2A 2.2uH ±20% 94mΩ 3A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.0241
Cenker Technology Group (Shenzhen) Co., Ltd.
2.7A 2.2uH ±20% 84mΩ 3.5A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.1071
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
12A 2.2uH ±20% 18A 7mΩ Molded Inductor SMD,11.5x10mm Fixed Inductors RoHS
Lowest to $0.2495
Aipu Micro Technology
12A 1uH ±20% 7.4mΩ 15A Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.0784
Inpaq
2A 2.2uH ±20% 117mΩ 2.45A 0806 Fixed Inductors RoHS
Lowest to $0.0583
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
8.5A 3.3uH ±20% 9.5A 22mΩ Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.1231
Fangcheng Electronics (Dongguan) Co., Ltd.
6A 47uH ±20% 63mΩ 7A Molded Inductor SMD,13.7x12.8mm Fixed Inductors RoHS
Lowest to $0.8651
MINGSTAR ELECTRONIC CORP.
4A 47uH ±20% 110mΩ SMD,12.3x12.3mm Fixed Inductors RoHS
Lowest to $0.3968

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4374 $58.4358
41+ $2.8204 $115.6364
64+ $2.7323 $174.8672
88+ $2.6442 $232.6896
113+ $2.5560 $288.8280
152+ $2.2917 $348.3384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess