EN
  • EN
  • DE

CTX200-1P-R

Part No CTX200-1P-R
Manufacturer Eaton Bussmann
Catalog Arrays, Signal Transformers
Description INDUCT ARRAY 2 COIL 198.41UH SMD / Inductor Power Wirewound 198.41uH/793.65uH 20% 100KHz Powdered Iron 0.36A/0.18A 1.208Ohm/4.831Ohm DCR T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Eaton
Series Econo-Pac
Packaging Reel package
Number of Coils 2
Test Inductance - Connected In Series 793.65μH
Inductance - Connected In Parallel 198.41μH
Tolerance ±20%
Current Rating - Parallel 360mA
Current Rating - Series 180mA
DC Resistance (DCR) - Parallel 1.208 Ohm Max
DC Resistance (DCR) - Series 4.831 Ohm Max
Shielding Unshielded
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package Nonstandard
Dimension 0.450" L x 0.450" W (11.43mm x 11.43mm)
Height 0.165" (4.19mm)
Win Source Part Number 799379-CTX200-1P-R
Popularity Medium
Supply and Demand Status Limited
Family Name CTX
Introduction Date April 19, 2006
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian CTX200-1P-R CAD Model

Description

The Eaton CTX200-1P-R is an inductor coil choke.

  • Height: 0.165” (4.19mm)
  • Dimension: 0.450” L x 0.450” W (11.43mm x 11.43mm)
  • Tolerance: ±20%
  • Test Inductance: 793.65μH
  • Current Rating (Series): 180mA
  • Current Rating (Parallel): 360mA
  • DC Resistance (Series): 4.831 Ohm Max
  • DC Resistance (Parallel): 1.208 Ohm Max
  • Shielding: Unshielded
  • Mounting: SMD
  • Family: CTX
  • Packaging: Reel
  • Temperature Range: -40°C to 85°C
  • ECCN: EAR99
  • Popularity: Medium

You May Also Be Interested in

Pulse
INDUCT ARRAY 2 COIL 66UH SMD / Inductor Power Shielded Wirewound 66uH/270uH 20% 100KHz 2.4A/1.2A 0.11Ohm/0.42Ohm DCR Automotive T/R
Need more? Email Us
API Delevan Inc.
INDUCT ARRAY 2 COIL 200UH SMD
Need more? Email Us
Bourns Inc.
INDUCT ARRAY 6 COIL 160.6UH SMD
Need more? Email Us
Cooper Bussmann, Inc.
Inductors and Transformers | INDUCT ARRAY 6 COIL 173UH SMD
Lowest to $6.4929
Pulse
INDUCT ARRAY 2 COIL 10.4UH SMD / Inductor Power Toroid 10.4uH/41.7uH 10% 3.8A/1.89A 0.0298Ohm/0.12Ohm DCR T/R
Need more? Email Us
Wurth Electronics Inc
INDUCT ARRAY 2 COIL 220UH SMD / POWER-CHOKE WE-DD
Lowest to $26.4738
Eaton Bussmann
INDUCT ARRAY 6 COIL 89.6UH SMD / Inductor Power Wirewound 89.6uH 30% Ferrite 0.85A 0.145Ohm DCR T/R
Lowest to $5.5181
Eaton Bussmann
INDUCT ARRAY 6 COIL 11.3UH SMD
Lowest to $21.3959
Bourns Inc.
INDUCT ARRAY 2 COIL 1UH SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess