EN
  • EN
  • DE

DR1030-121-R

Part No DR1030-121-R
Manufacturer Eaton Bussmann
Catalog Fixed Inductors
Description FIXED IND 120UH 800MA 602 MOHM / Inductor Power Shielded Drum Core 119uH 30% 100KHz Ferrite 0.8A 0.602Ohm DCR T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Eaton
Series DR1030
Packaging Reel package
Type Wirewound
Material - Core Ferrite
Inductance 120μH
Tolerance ±30%
Current Rating 800mA
Current - Saturation 950mA
Shielding Shielded
DC Resistance (DCR) 602 mOhm Max
Operating Temperature Range -40°C ~ 125°C
Test Frequency 100kHz
Mounting SMD
Package Nonstandard
Dimension 0.413" L x 0.405" W (10.50mm x 10.30mm)
Height - Seated (Maximum) 0.118" (3.00mm)
Win Source Part Number 772821-DR1030-121-R
Popularity Medium
Supply and Demand Status Limited
Family Name DR1030
Introduction Date May 26, 2006
ECCN EAR99
Country of Origin China
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian DR1030-121-R CAD Model

Description

The Eaton DR1030 series wirewound shielded inductor is designed for use in inductor, coil, and choke applications.

  • Package: Nonstandard
  • Mounting Type: SMD
  • Inductance: 120μH
  • Current Rating: 800mA
  • Tolerance: ±30%
  • DC Resistance (DCR): 602 mOhm max
  • Dimensions: 0.413 inches L x 0.405 inches W
  • Core Material: Ferrite
  • Current Saturation: 950mA
  • Test Frequency: 100kHz
  • ECCN: Approved
  • Popularity: Medium

You May Also Be Interested in

Fangcheng Electronics (Dongguan) Co., Ltd.
6A 47uH ±20% 63mΩ 7A Molded Inductor SMD,13.7x12.8mm Fixed Inductors RoHS
Lowest to $0.8651
Shenzhen Shunxiangnuo Electronics Co., Ltd.
370mA 1mH ±20% 2.71Ω 600mA SMD,8x8mm Fixed Inductors RoHS
Lowest to $0.1907
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
7.6A 1.5uH ±20% 8A 23.5mΩ SMD,4.1x4.1mm Fixed Inductors RoHS
Need more? Email Us
Gotrend
1.65A 2.2uH ±20% 72mΩ 1212 Fixed Inductors RoHS
Lowest to $0.1467
Inpaq
2A 2.2uH ±20% 117mΩ 2.45A 0806 Fixed Inductors RoHS
Lowest to $0.0583
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
4.1A 1uH ±20% 5A 26mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.0646
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
3.5A 4.7uH ±20% 81mΩ 4A 1210 Fixed Inductors RoHS
Lowest to $0.2343
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
4.5A 3.3uH ±20% 5.5A 67mΩ SMD,4.1x4.1mm Fixed Inductors RoHS
Lowest to $0.3285
MINGSTAR ELECTRONIC CORP.
4A 47uH ±20% 110mΩ SMD,12.3x12.3mm Fixed Inductors RoHS
Lowest to $0.3968

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess