EN
  • EN
  • DE

FP1007R3-R30-R

Part No FP1007R3-R30-R
Manufacturer Eaton Bussmann
Catalog Fixed Inductors
Description FIXED IND 300NH 61A 0.29MOHM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Estimated Pruduction Lead Time 23 Weeks
Features Unshielded Wirewound Inductor 0.29mOhm Nonstandard
Manufacturer Eaton Bussmann
Series FLAT-PAC, FP1007
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package Nonstandard
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.4000
Other Part Number FP1007R3-R30-R-ND, 513-1650-2, FP1007R3R30R, 513-1650-1, 513-1650-6
Quantity per package 650
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919244-FP1007R3-R30-R
Ultra Librarian 3D Model Ultra Librarian FP1007R3-R30-R CAD Model

Description

The Eaton Bussmann FLAT-PAC, FP1007 is an unshielded wirewound inductor with a nonstandard package.

  • Type: Unshielded Wirewound Inductor
  • Package Type: Nonstandard Package
  • Mounting Type: Surface Mount
  • Category: Inductor
  • Operating Temperature: -40°C ~ 125°C
  • Supply and Demand Status: Balanced
  • Quantity per Package: 650
  • MSL Level: 1 (Unlimited)
  • Estimated Production Lead Time: 23 weeks
  • HTSUS: 8504.50.4000
  • Other Part Numbers: FP1007R3-R30-R-ND, 513-1650-2, FP1007R3R30R, 513-1650-1, 513-1650-6

You May Also Be Interested in

Sanken
Need more? Email Us
Sanken
Need more? Email Us
Toko America Inc.
Lowest to $18.4996
Coilcraft
SMT Power Inductors -– MSS1278
Lowest to $2.7867
Bourns Inc.
Lowest to $0.4701
Others
Lowest to $1.2878
Toko America Inc.
Inductor Power Shielded Wirewound 3.3uH 20% 100KHz Ferrite 1.5A 0.096Ohm DCR 1211 T/R / Low profile (2.8 x 3.0mm square, 1.0/1.2/1.5/1.8mm
Lowest to $5.2714
Panasonic
Power Inductors / Wire Wound type
Lowest to $0.0681
Anaren
RF Couplers Bi-directional Coupling 10.5dB 1.5GHz to 2.2GHz T/R
Lowest to $4.9662

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9740 $51.6620
31+ $3.2608 $101.0848
48+ $3.1589 $151.6272
66+ $3.0570 $201.7620
85+ $2.9551 $251.1835
114+ $2.6494 $302.0316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,230 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess