Products specifications Report Issue?

Series *
Package Bulk
Product Status Active
Ultra Librarian 3D Model Ultra Librarian NS10 CAD Model

Description

NULL

You May Also Be Interested in

Littelfuse Inc.
FUSE INDICATING 3A 125VAC/VDC
Need more? Email Us
ECAD model for 0481003.H
Eaton Bussmann
FUSE CARTRIDGE 5A 240VAC 8AG
Need more? Email Us
ECAD model for BK/TDC180-5
Littelfuse Inc.
FUSE CARTRIDGE 30A 600VAC/300VDC
Need more? Email Us
ECAD model for KLDR030.TXP
Littelfuse Inc.
FUSE CARTRIDGE 10A 600VAC/VDC
Need more? Email Us
ECAD model for KLKD010.HXR
Littelfuse Inc.
FUSE CARTRIDGE 15A 250VAC 5AG
Need more? Email Us
ECAD model for 0BLN015.T
Littelfuse Inc.
FUSE CRTRDGE 50MA 250VAC/VDC AXL
Need more? Email Us
ECAD model for 0242.050HAT1
Eaton Bussmann
FUSE CARTRIDGE 7A 240VAC 8AG
Need more? Email Us
ECAD model for BK1/TDC180-7A
Littelfuse Inc.
FUSE BRD MNT 750MA 125VAC/VDC
Need more? Email Us
ECAD model for 0259.750T
Littelfuse Inc.
FUSE CARTRIDGE 30A 600VAC/500VDC
Need more? Email Us
ECAD model for 0KLK030.T

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention