EN
  • EN
  • DE

E58-30DPS280-EL

Part No E58-30DPS280-EL
Manufacturer Eaton / Cutler Hammer
Catalog Optical Sensors - Photoelectric, Industrial
Description Perfect Prox, 30MM, 280MM Nom Range 90-132VAC/18-50VDC 2M Cable Conn
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mount Cable
Output Current 300 mA
RoHS Non-Compliant
Win Source Part Number 1055926-E58-30DPS280-EL
Categories Optical Sensors - Photoelectric,Industrial
Manufacturer Eaton / Cutler Hammer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian E58-30DPS280-EL CAD Model

Description

The E58-30DPS280-EL is an inductive proximity sensor manufactured by Eaton / Cutler Hammer. These sensors are designed to detect the presence of metallic objects without physical contact, making them ideal for a variety of industrial automation applications.

Applications

  • Position Detection: Monitoring the position of machine components, such as cylinders and slides.
  • Object Counting: Counting parts moving along a conveyor belt.
  • Speed Monitoring: Detecting the speed of rotating shafts or gears.
  • Material Handling: Detecting the presence or absence of materials on a conveyor or in a container.
  • Safety Systems: Detecting the presence of personnel or objects in hazardous areas.

Features

  • Non-Contact Detection: Detects metallic objects without physical contact, eliminating wear and tear.
  • Robust Housing: Designed for harsh industrial environments, resistant to dust, oil, and water.
  • High Switching Frequency: Enables fast and accurate detection of moving objects.
  • Short-Circuit Protection: Protects the sensor from damage due to wiring errors.
  • LED Indication: Provides visual indication of the sensor's status.

Benefits

  • Increased Efficiency: Non-contact detection reduces downtime and maintenance costs.
  • Improved Reliability: Robust housing ensures reliable operation in harsh environments.
  • Enhanced Accuracy: High switching frequency enables precise detection of moving objects.
  • Simplified Installation: Easy to install and configure.
  • Safe Operation: Short-circuit protection prevents damage and ensures safe operation.

Specifications

While specific specifications can vary, typical parameters for the E58-30DPS280-EL inductive proximity sensor include:

  • Sensing Range: 30mm (This value can vary depending on the target material and size)
  • Operating Voltage: Typically 10-30 VDC
  • Output Type: PNP or NPN (Specify in the datasheet)
  • Housing Material: Stainless steel or nickel-plated brass
  • Protection Rating: IP67 or higher (Dust-tight and waterproof)
  • Operating Temperature Range: -25°C to +70°C
  • Connection Type: Cable or connector (Specify in the datasheet)

For detailed specifications, refer to the manufacturer's datasheet.

You May Also Be Interested in

Omron
SENSOR RETROREFL 30MM NPN DO/LO
Need more? Email Us
Omron
IO-L RETRO 4M COM3 M8 CONN
Need more? Email Us
Omron
SENSOR REFLECTIVE 200MM PNP
Need more? Email Us
Omron
SENSOR REFLECTV 1M HEAD SPOT DIF
Need more? Email Us
Omron
PNP TB M12 PIGTAIL TWIST&CLICK
Need more? Email Us
Omron
SENSOR REFLECTIVE 45MM HIGH FLEX
Need more? Email Us
Omron
SENSOR RETROREFLCTV 4M NPN DO/LO
Need more? Email Us
Omron
SENSOR REFLECTIVE 700MM PNP
Need more? Email Us
Omron
SENSOR REFLECTIVE 35MM EXT CABLE
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess