EN
  • EN
  • DE

HMCPS030H1C

Part No HMCPS030H1C
Manufacturer Eaton / Cutler Hammer
Catalog Circuit Breakers
Description EATON HMCPS030H1C Molded Case Circuit Breaker, 30 A, 600V AC, 3 Pole, Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Current Rating 30 A
RoHS Compliant
Voltage Rating (AC) 600 V
Win Source Part Number 1097619-HMCPS030H1C
Categories Circuit Breakers
Manufacturer Eaton / Cutler Hammer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HMCPS030H1C CAD Model

Description

The HMCPS030H1C is a molded case circuit breaker from Eaton / Cutler Hammer, part of their HMCPS series. These circuit breakers provide reliable protection for electrical circuits against overloads and short circuits. They are designed for industrial and commercial applications requiring robust and dependable circuit protection.

Applications:

  • Industrial Control Panels: Provides circuit protection for various components within control panels.
  • Commercial Buildings: Protects electrical circuits in lighting, HVAC, and other systems.
  • Manufacturing Equipment: Used in machinery to protect against electrical faults.
  • Power Distribution Systems: Offers circuit protection in power distribution panels.

Features:

  • Molded Case Construction: Provides robust and durable protection for internal components.
  • Thermal-Magnetic Trip Unit: Offers protection against both overloads (thermal) and short circuits (magnetic).
  • Fixed Trip Settings: Pre-set trip settings for specific circuit protection requirements.
  • High Interrupting Capacity: Able to safely interrupt high fault currents.
  • UL Listed: Complies with Underwriters Laboratories (UL) safety standards.
  • Compact Design: Space-saving design allows for efficient use of panel space.

Benefits:

  • Reliable Circuit Protection: Prevents damage to equipment and wiring from overloads and short circuits.
  • Safe Operation: Protects personnel from electrical hazards.
  • Easy Installation: Simple and straightforward installation process.
  • Durable Construction: Designed to withstand harsh industrial environments.
  • Compliance with Standards: Meets industry standards for safety and performance.

Additional Details:

The HMCPS030H1C circuit breaker is commonly used in applications where reliable and consistent circuit protection is essential. Its thermal-magnetic trip unit provides comprehensive protection against a wide range of electrical faults. This circuit breaker is designed for easy integration into existing electrical systems and is known for its long service life.

Technical Specifications:

  • Amperage Rating: 30A
  • Voltage Rating: 240VAC
  • Number of Poles: 1
  • Interrupting Capacity: 10kA
  • Trip Type: Thermal-Magnetic
  • Standards: UL Listed

You May Also Be Interested in

Altech corporation
CIR BRKR THRM-MAG 20A LEVER
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 8A 240VAC 48VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 20A 240VAC 60VDC
Need more? Email Us
TE Connectivity
CIR BRKR THRM 15A 250VAC 50VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 16A 240VAC 32VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 6A 240VAC 60VDC
Need more? Email Us
TE Connectivity
MAGNETIC CIRCUIT BREAKER, 3 POLE
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 3A 240VAC 32VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 8A 240VAC 60VDC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess