EN
  • EN
  • DE

PT11512HBEC

Part No PT11512HBEC
Manufacturer METZ CONNECT USA Inc.
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1151113-PT11512HBEC
Categories Custom Parts
Manufacturer METZ CONNECT USA Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PT11512HBEC CAD Model

Description

The PT11512HBEC is a connector, likely a modular jack or similar connectivity component, manufactured by METZ CONNECT USA Inc. While specific details require further investigation, METZ CONNECT is known for producing high-quality connectors and cabling solutions for various networking and communication applications. The 'PT' prefix often indicates a specific series or product family within their extensive catalog.

Applications

Based on METZ CONNECT's product range and assuming this is a modular jack or similar component:

  • Ethernet connections in networking equipment
  • Telecommunications equipment
  • Data centers
  • Industrial automation systems
  • Patch panels
  • LAN/WAN connectivity

Features

Assuming this is a standard connector:

  • High-Quality Materials: Constructed with durable materials to ensure reliable performance and longevity.
  • Robust Design: Designed to withstand harsh environmental conditions and mechanical stress.
  • Precise Contacts: Features precision-engineered contacts for optimal signal transmission.
  • Shielded Options: Available in shielded versions to minimize electromagnetic interference (EMI).
  • Easy Termination: Designed for easy and efficient cable termination.
  • Compliance: Complies with industry standards such as RoHS and REACH.

Benefits

Again, based on a general understanding of connectors and METZ CONNECT's reputation:

  • Reliable Connectivity: Ensures stable and dependable connections for critical data transmission.
  • Reduced Downtime: High-quality construction minimizes the risk of connection failures, reducing downtime.
  • Improved Signal Integrity: Precision contacts and shielding (if applicable) maintain signal quality, minimizing data loss.
  • Easy Installation: Simplifies the installation process, saving time and labor costs.
  • Long-Term Cost Savings: Durable construction and reliable performance reduce the need for frequent replacements.

Additional Details

Without access to specific documentation, determining the exact specifications is difficult. However, it's likely the PT11512HBEC would have detailed specifications available on METZ CONNECT's website or through their distributors, including data on contact plating (e.g., gold), voltage and current ratings, operating temperature range, and mechanical endurance. Further research using the part number on distributor websites or contacting METZ CONNECT directly is recommended to obtain comprehensive details.

You May Also Be Interested in

Intel
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
PLX
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
QSI
Need more? Email Us
RF Micro Devices
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7406 $60.2932
52+ $2.2488 $116.9376
80+ $2.1785 $174.2800
110+ $2.1083 $231.9130
142+ $2.0379 $289.3818
190+ $1.8271 $347.1490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,174 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess