EN
  • EN
  • DE
  • IT

MLVC40V100C1500

Part No MLVC40V100C1500
Manufacturer Eaton-Electronics Division
Catalog Varistors, MOVs
Description VARISTOR 120V 1.2KA 2SMD NO LEAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Description

120 V 1.2 kA Varistor 1 Circuit Surface Mount, MLCV 2-SMD, No Lead

You May Also Be Interested in

Littelfuse Inc.
VARISTOR 470V 10KA DISC 20MM
Lowest to $2.5251
AVX Corp/Kyocera Corp
VARISTOR 24V 500A 1210
Need more? Email Us
Panasonic
VARISTOR 470V 10KA DISC 16.5MM
Lowest to $0.9385
Littelfuse Inc.
VARISTOR 470V 10KA DISC 20MM
Need more? Email Us
Littelfuse Inc.
VARISTOR 5.35V 100A 1206
Lowest to $2.6391
Littelfuse Inc.
VARISTOR 240V 6.5KA DISC 20MM
Lowest to $1.1642
Wurth Electronics Inc
VARISTOR 33V 100A 0805
Need more? Email Us
TDK Corporation
AECQ200,VW80808-2, 120A,16V,0805
Need more? Email Us
Littelfuse Inc.
VARISTOR 68V 5KA DISC 20MM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess