EN
  • EN
  • DE

ECS-3953C-800-TR

Part No ECS-3953C-800-TR
Manufacturer ECS Inc.
Catalog Oscillators
Description XTAL OSC XO 80.0000MHZ HCMOS SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Features 80 MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Manufacturer ECS Inc.
Series ECS-3953C
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 4-SMD, No Lead
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ECS3953C800TR, XC728CT, XC728TR, XC728DKR, OECS-3953C-800, Q3269754CC
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 870082-ECS-3953C-800-TR
Ultra Librarian 3D Model Ultra Librarian ECS-3953C-800-TR CAD Model

Description

The ECS-3953C-800-TR is a SMD (Surface Mount Device) Crystal Oscillator manufactured by ECS Inc. It provides a stable and accurate clock signal for various electronic applications. The 80.000 MHz frequency designation signifies that it produces a clock signal at 80 MHz. The TR likely indicates tape and reel packaging for automated assembly.

Applications:

  • Microcontrollers: Used as a clock source for microcontrollers to synchronize operations and timing.
  • Microprocessors: Provides a clock signal for microprocessors to execute instructions and manage data flow.
  • Communication Systems: Utilized in communication devices, such as routers and switches, for timing and synchronization.
  • Digital Signal Processing (DSP): Used in DSP applications for precise timing and data processing.
  • FPGA and PLD: Provides a clock signal for Field-Programmable Gate Arrays (FPGAs) and Programmable Logic Devices (PLDs) to control logic operations.

Features:

  • SMD Package: Designed for surface mount assembly, enabling automated manufacturing and compact designs.
  • 80.000 MHz Frequency: Provides a stable and accurate clock signal at 80 MHz.
  • Tight Frequency Stability: Offers tight frequency stability over a wide temperature range, ensuring reliable performance.
  • Low Jitter: Exhibits low jitter, minimizing timing errors and improving signal integrity.
  • Wide Operating Temperature Range: Operates over a wide temperature range, making it suitable for various environmental conditions.

Benefits:

  • Precise Timing: Provides a stable and accurate clock signal for precise timing and synchronization.
  • Reliable Performance: Tight frequency stability and low jitter ensure reliable performance in demanding applications.
  • Automated Assembly: SMD package simplifies automated assembly, reducing manufacturing costs and improving efficiency.
  • Compact Design: Small footprint enables compact designs and integration into space-constrained applications.
  • Versatile Applications: Suitable for a wide range of applications requiring a stable and accurate clock signal.

Additional Details:

The ECS-3953C-800-TR typically operates at a supply voltage of 3.3V or 5V. Frequency stability is typically specified in parts per million (ppm) over a temperature range. Packaging is usually tape and reel for automated placement. Refer to the ECS Inc. datasheet for detailed specifications, including frequency tolerance, load capacitance, and operating temperature range.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8626 $57.9390
37+ $3.1693 $117.2641
57+ $3.0704 $175.0128
78+ $2.9713 $231.7614
101+ $2.8723 $290.1023
135+ $2.5751 $347.6385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,040 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess