EN
  • EN
  • DE

BZX384C18

Part No BZX384C18
Manufacturer EIC discrete Semiconductors
Catalog END - OF - LIFE
Description ZENER DIODES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer EIC discrete Semiconductors
Win Source Part Number 1157687-BZX384C18
Manufacturer Homepage www.eicsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZX384C18 CAD Model

Description

The BZX384C18 is a Zener diode manufactured by EIC Discrete Semiconductors. It's designed to provide voltage regulation and transient voltage suppression in various electronic circuits. This diode is specifically designed to maintain a stable voltage of 18V across its terminals when operating in the reverse breakdown region.

Applications:

  • Voltage Regulation
  • Transient Voltage Suppression
  • Overvoltage Protection
  • Clipping Circuits
  • Level Shifting

Features:

  • Zener Voltage: 18V Zener voltage for precise voltage regulation.
  • Low Leakage Current: Minimizes power losses and improves efficiency.
  • Small Package Size: Compact design for space-constrained applications.
  • High Reliability: Robust construction for reliable performance.
  • Surface Mount Device: Suitable for automated assembly processes.

Benefits:

  • Stable Voltage Regulation: Provides a stable 18V output, ensuring consistent performance of connected circuits.
  • Overvoltage Protection: Protects sensitive components from voltage spikes and transients.
  • Compact Design: Small package size allows for high-density circuit designs.
  • Reliable Operation: Robust design ensures stable and consistent performance.
  • Cost-Effective: Provides a reliable voltage regulation solution at a reasonable cost.

Technical Specifications:

The BZX384C18 features a Zener voltage (VZ) of 18V with a tolerance of ±5%, a maximum reverse current (IR) of 50 nA at VR = 13V, and a power dissipation (Ptot) of 250 mW. It is available in a SOD-323 package. The operating junction temperature range is from -65°C to +150°C. The dynamic resistance is typically a few ohms.

The BZX384C18 is a versatile Zener diode suitable for a wide range of voltage regulation and protection applications. Its precise Zener voltage, low leakage current, and compact size make it a preferred choice for designers seeking efficient and reliable voltage regulation.

You May Also Be Interested in

Panjit
MINI SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1097
NXP / Nexperia
VHF variable capacitance double diode
Lowest to $0.0965
Eutech Microelectronics
150mA Low-Noise LDO in SOT23-5
Lowest to $0.1640
Rohm Semiconductor
1.2V Drive Nch+Pch MOSFET
Lowest to $0.0580
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Lowest to $0.1686
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0261
ON Semiconductor
300 mA CMOS LDO Regulator
Need more? Email Us
California Micro Devices Corp
2 Channel Headset EMI Filter with ESD Protection
Need more? Email Us
Rohm Semiconductor
1-channel BTL driver for CD players
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1,060+ $0.0472 $50.0320
2,265+ $0.0442 $100.1130
3,515+ $0.0427 $150.0905
5,030+ $0.0398 $200.1940
6,530+ $0.0383 $250.0990
8,155+ $0.0368 $300.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 126,000 pieces
MOQ: 1060 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess