EN
  • EN
  • DE

EM78P468NQS

Part No EM78P468NQS
Manufacturer ELAN Microelectronics
Catalog Miscellaneous
Description 8-Bit Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ELAN Microelectronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822556-EM78P468NQS
Ultra Librarian 3D Model Ultra Librarian EM78P468NQS CAD Model

Description

The EM78P468NQS is a microcontroller manufactured by ELAN Microelectronics. It is primarily used in various embedded systems and consumer electronic devices. Known for its low power consumption and versatility, it finds application in scenarios requiring efficient control and monitoring.

Applications

  • Remote Controls: Used extensively in remote control units for TVs, DVD players, and other consumer electronics.
  • Small Appliances: Integrated into control circuits of small appliances like coffee makers and blenders.
  • Security Devices: Employed in simple security systems, such as door sensors and alarm panels.
  • Toys and Games: Used in electronic toys and handheld games for controlling various functions.
  • Lighting Control: Found in basic lighting control systems for dimming and on/off switching.

Features

  • 8-bit Microcontroller: Based on an 8-bit architecture, suitable for general-purpose control applications.
  • Built-in Oscillator: Features an integrated oscillator for generating the system clock.
  • I/O Ports: Offers multiple input/output ports for interfacing with external devices.
  • Timers: Includes timers for generating time delays and triggering events.
  • PWM Output: Provides PWM (Pulse Width Modulation) output for controlling motor speeds and light intensities.
  • Low Power Consumption: Designed for low-power operation, extending battery life in portable devices.

Benefits

  • Cost-Effective: Provides a cost-effective solution for embedded control applications.
  • Versatile: Suitable for a wide range of applications due to its flexible features.
  • Low Power: Reduces power consumption, making it ideal for battery-powered devices.
  • Simple to Use: Relatively simple architecture and instruction set facilitate easier programming.
  • Compact Design: Small package size allows for integration into compact electronic devices.

Additional Details

The EM78P468NQS typically includes the following specifications:

  • Operating Voltage: Usually operates between 2.0V and 5.5V.
  • Program Memory: Typically includes a few kilobytes of Flash memory.
  • Data Memory: Contains a small amount of RAM for data storage.
  • Package: Commonly available in small outline packages such as DIP or SOP.

Note: Always refer to the official ELAN Microelectronics EM78P468NQS datasheet for detailed technical specifications, pin configurations, and programming guidelines.

You May Also Be Interested in

Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess