Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Elantec
Win Source Part Number 1171251-EL4094CN
Manufacturer Homepage www.elantec.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EL4094CN CAD Model

Description

The EL4094CN is a high-speed, quad operational amplifier from Elantec, now categorized as END-OF-LIFE. It is designed for applications that demand wide bandwidth, high slew rate, and excellent signal fidelity. Understanding its characteristics provides a base for identifying potential replacements.

Applications

  • Video Amplifiers: Used in video processing equipment to amplify video signals.
  • High-Speed Data Acquisition: Employed in systems that require fast and accurate data acquisition.
  • Instrumentation Amplifiers: Integrated into instrumentation amplifiers for precise signal conditioning.
  • Medical Imaging: Applied in medical imaging devices to amplify and process sensor signals.
  • RF Communication: Used in radio frequency communication systems for signal amplification.

Features

  • Quad Amplifier: Contains four independent operational amplifiers in a single package.
  • High Slew Rate: Offers a high slew rate for fast signal processing.
  • Wide Bandwidth: Provides a wide bandwidth for amplifying signals across a broad frequency range.
  • Low Distortion: Minimizes signal distortion during amplification.
  • Stable Operation: Ensures stable performance under various operating conditions.

Benefits

  • Space Saving: Quad configuration saves board space compared to using multiple single amplifiers.
  • Improved Signal Fidelity: High slew rate and wide bandwidth contribute to accurate signal reproduction.
  • Reduced Noise: Low noise characteristics enhance signal-to-noise ratio.
  • Efficient Design: Suitable for applications requiring multiple amplification stages in a compact design.
  • Versatile Usage: Adaptable to a wide range of signal amplification tasks.

Additional Details

The EL4094CN typically operates on dual power supplies (e.g., ±5V to ±15V). Key specifications, such as slew rate, bandwidth, input offset voltage, and input bias current, can be found in the Elantec datasheet. The package type is likely a standard DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit). Given that it's an end-of-life product, finding direct replacements may require identifying functionally equivalent parts from other manufacturers, focusing on parameters like bandwidth, slew rate, noise, and supply voltage requirements. Pin compatibility should also be considered for easy substitution.

You May Also Be Interested in

National Semiconductor (TI)
Hex Unified Bus Receiver
Need more? Email Us
ECAD model for DS7837J
Cypress Semiconductor Corp
2M (128K x 16) Static RAM
Need more? Email Us
ECAD model for CY62137CV33LL-70BAI
Vishay
Fast Silicon Mesa Rectifiers
Lowest to $0.6223
ECAD model for BYT52G
Intersil Corporation
TV Chroma Processor
Need more? Email Us
ECAD model for CA3126E
EPCOS (TDK)
SAW IF filter
Need more? Email Us
ECAD model for B1707
Chino-Excel
Dual N-Channel Enhancement Mode Field Effect Transistor
Lowest to $0.3389
ECAD model for CEC8218
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
ECAD model for CEB13N10
Fairchild/ON Semiconductor
Configurable 180mA 6-LED Driver with I2C Control
Lowest to $2.4448
ECAD model for FAN5702UMP20X
Infineon Technologies
BUFFER GATE DRIVER INTEGRATED CIRCUIT
Lowest to $9.1636
ECAD model for AUIR08152STR

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention