EN
  • EN
  • DE

C3P0604N-A

Part No C3P0604N-A
Manufacturer Electroswitch
Catalog Rotary Switches
Description SWITCH ROTARY 2-4POS 100MA 125V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Positions 2 ~ 4
Index Stops Adjustable
Number of Decks 2
Number of Poles per Deck 3
Circuit per Deck 3P4T
Contact Timing Non-Shorting (BBM)
Current Rating (Amps) 100mA (AC), 250mA (DC)
Voltage Rating - AC 125 V
Voltage Rating - DC 28 V
Actuator Type Flatted (3.17mm Dia)
Actuator Length 9.52mm
Angle of Throw 30°
Contact Material Brass
Contact Finish Silver
Mounting Type Panel Mount, Through Hole, Right Angle
Termination Style PC Pin
Depth Behind Panel 30.00mm
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1559458-C3P0604N-A
Ultra Librarian 3D Model Ultra Librarian C3P0604N-A CAD Model

Description

N

You May Also Be Interested in

SUNGMUN ELECTRONICS
ROTARY DIP 10X10 Round, Height 6.5mm, Real, 0mm Arrow Rotor, Right Angle 5.08mm, 10 Position
Need more? Email Us
SUNGMUN ELECTRONICS
ROTARY DIP 10X10 Round, Height 6.5mm, Real, 0mm Arrow Rotor, Right Angle 5.08mm, 16 Position
Need more? Email Us
SUNGMUN ELECTRONICS
MINI ROTARY DIP 7.2x7.2, GS Height 2.9mm, Real, 3mm Slotted spindle Rotor, J SMD, 16 Position
Need more? Email Us
SUNGMUN ELECTRONICS
MINI ROTARY DIP 7.2x7.2, GS Height 2.9mm, Real, 3mm Slotted spindle Rotor, J SMD, 10 Position
Need more? Email Us
SUNGMUN ELECTRONICS
MINI ROTARY DIP 7.2x7.2, MS Type Positon of printed No.0(0°), Ter'Circuit(1-C-4/8-C-2), Real,4.2mm Slotted spindle Rotor, Right Angle 2.54mm, 10 Position
Need more? Email Us
SUNGMUN ELECTRONICS
MINI ROTARY DIP 7.2x7.2, GS Height 2.9mm, Complement, 0mm Cross Rotor, J SMD, 10 Position, Available to combine with Cap
Need more? Email Us
SUNGMUN ELECTRONICS
MINI ROTARY DIP 7.2x7.2, MS Type Positon of printed No.0(0°), Ter'Circuit(1-C-4/8-C-2), Real, 4.2mm Slotted spindle Rotor, Right Angle 2.54mm, 16 Position
Need more? Email Us
SUNGMUN ELECTRONICS
ROTARY DIP 10X10 Round, Height 6.5mm, Real, 0mm Arrow Rotor, Right Angle 2.54mm, 10 Position
Need more? Email Us
SUNGMUN ELECTRONICS
ROTARY DIP 10X10 Round, Height 6.5mm, Real, 7.3mm Arrow Rotor, SMD, 16 Position
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess