EN
  • EN
  • DE

GD25Q21B

Part No GD25Q21B
Manufacturer ELM Electronics
Description 2M-bit Serial Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ELM Electronics
Win Source Part Number 1177065-GD25Q21B
Manufacturer Homepage www.elmelectronics.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GD25Q21B CAD Model

Description

The GD25Q21B is a serial NOR flash memory device manufactured by GigaDevice, though ELM Electronics may distribute or utilize it within their products. This memory chip is designed for a variety of embedded systems, offering reliable and non-volatile storage for code and data. The 'Q' in the part number signifies its support for Quad SPI (QSPI), enabling faster data transfer rates compared to standard SPI interfaces.

Applications

  • Embedded Systems: Storing firmware and configuration data for microcontrollers.
  • IoT Devices: Providing persistent storage for sensor data and application code.
  • Consumer Electronics: Storing boot code and application data in devices like set-top boxes and digital cameras.
  • Industrial Control Systems: Storing configuration parameters and program code for industrial equipment.
  • Networking Equipment: Storing boot code and configuration settings in routers and switches.

Features

  • Quad SPI (QSPI) Interface: Offers high-speed data transfer rates.
  • 2M-bit (256K-byte) Memory Capacity: Suitable for storing small to medium-sized firmware images and data logs.
  • Standard SPI Interface: Compatible with traditional SPI protocols.
  • Low Power Consumption: Ideal for battery-powered applications.
  • Wide Operating Voltage Range: Typically operates between 2.7V and 3.6V.
  • Sector Erase Capability: Allows for efficient memory management by erasing data in smaller blocks.
  • Page Program Capability: Enables fast programming of data in page-sized chunks.
  • High Endurance: Capable of withstanding a large number of program/erase cycles.
  • Data Retention: Data can be reliably stored for extended periods.

Benefits

  • Faster Data Transfer: QSPI interface enables quick boot-up times and efficient data handling.
  • Non-Volatile Storage: Retains data even when power is removed.
  • Reliable Operation: Provides stable and consistent performance in various operating conditions.
  • Low Power Consumption: Extends battery life in portable devices.
  • Flexible Memory Management: Sector erase and page program capabilities allow for efficient data manipulation.
  • Cost-Effective Solution: Offers a balance of performance and affordability.
  • Compact Size: Suitable for space-constrained applications.

The GD25Q21B is commonly used where a small amount of non-volatile memory is needed, along with the benefit of the faster QSPI interface. It provides reliable storage and efficient data access in a small package, suitable for a wide array of applications.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7538 $60.0608
38+ $3.0792 $117.0096
59+ $2.9834 $176.0206
80+ $2.8875 $231.0000
104+ $2.7905 $290.2120
139+ $2.5029 $347.9031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess