EN
  • EN
  • DE

PSMN3R8-30LL

Part No PSMN3R8-30LL
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description NextPower 25 V & 30 V MOSFETs in LFPAK(Power-SO8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240147-PSMN3R8-30LL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSMN3R8-30LL CAD Model

Description

PSMN3R8-30LL N-channel MOSFET by NXP Semiconductors

The PSMN3R8-30LL is a high-efficiency, N-channel MOSFET produced by NXP Semiconductors, renowned for its performance in power conversion and management applications. This robust transistor is designed to handle significant power levels and is particularly well-suited for applications that demand high energy efficiency and reliability.

Key Features:

  • Low On-Resistance: The PSMN3R8-30LL features a very low on-resistance (R<sub>DS(on)) of only 3.8 mΩ at V<sub>GS = 10 V, which minimizes conduction losses and improves overall efficiency.
  • High Continuous Drain Current: It can support a continuous drain current (I<sub>D) of up to 100 A, making it capable of handling high current applications with ease.
  • 30V Drain-to-Source Voltage: With a maximum drain-to-source voltage (V<sub>DSS) of 30V, the MOSFET is suitable for a wide range of applications in power systems.
  • Enhanced Power Density: The device's compact LFPAK56 (Power-SO8) package is engineered for improved power density, which is essential for space-constrained applications.
  • Robust Thermal Performance: The PSMN3R8-30LL boasts excellent thermal characteristics, ensuring stable performance even under high temperature operations.
  • Logic Level Gate Drive: The MOSFET can be driven at logic level gate voltages, simplifying the drive circuitry required for switching applications.

Applications:

The PSMN3R8-30LL is versatile and can be used in a variety of applications, including:

  • DC-to-DC converters
  • Power supplies for servers, telecom, and computing infrastructure
  • Motor drives
  • Battery management systems
  • Automotive applications such as Electric Power Steering (EPS) and LED lighting

With its combination of low on-resistance, high current capability, and efficient packaging, the PSMN3R8-30LL N-channel MOSFET from NXP Semiconductors is an ideal choice for designers looking to optimize their power management solutions. Whether for industrial, automotive, or consumer electronics, the PSMN3R8-30LL offers a balance of performance and reliability that can enhance the efficiency and longevity of electronic systems.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess