EN
  • EN
  • DE

SY4-1A156M-RB

Part No SY4-1A156M-RB
Manufacturer Elna America
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Elna America
Win Source Part Number 350406-SY4-1A156M-RB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY4-1A156M-RB CAD Model

Description

The SY4-1A156M-RB is an Aluminum Electrolytic Capacitor manufactured by Elna America. This capacitor is designed for general-purpose applications, providing stable performance and reliability in a variety of electronic circuits. Its construction and specifications make it suitable for filtering, smoothing, and energy storage in power supplies, audio equipment, and other electronic devices.

Applications:

  • Power Supplies: Used for filtering and smoothing DC voltage in linear and switching power supplies.
  • Audio Equipment: Provides stable voltage for amplifiers, preamplifiers, and other audio circuits.
  • Industrial Control Systems: Employed in control circuits for smoothing and filtering signals.
  • Consumer Electronics: Found in various devices such as televisions, DVD players, and set-top boxes for power supply stabilization.

Features:

  • Aluminum Electrolytic Construction: Offers high capacitance values in a compact size.
  • Radial Lead Configuration: Easy to mount on printed circuit boards (PCBs).
  • Wide Operating Temperature Range: Ensures reliable performance in various environmental conditions.
  • Long Service Life: Provides extended operational lifespan, reducing the need for frequent replacements.

Benefits:

  • Stable Performance: Reliable operation in demanding applications.
  • Compact Size: Allows for use in space-constrained environments.
  • Easy Integration: Simple to install in existing and new designs.
  • Cost-Effective: Provides a balance of performance and affordability.
  • Long-Term Reliability: Reduces maintenance costs and downtime.

Additional Details:

The SY4-1A156M-RB capacitor is characterized by its high capacitance and low equivalent series resistance (ESR), making it suitable for applications requiring efficient energy storage and filtering. The specific dimensions and tolerance of the capacitor are crucial for ensuring proper fit and performance within the intended circuit. This capacitor is designed to meet industry standards for safety and reliability. The radial lead configuration simplifies mounting on PCBs, and the robust construction ensures stable operation under various load conditions. The long service life of the capacitor contributes to the overall reliability of the electronic device in which it is used. It's important to consult the datasheet for specific electrical characteristics, such as voltage rating, ripple current capability, and temperature stability, to ensure proper application and performance. The part number signifies specific parameters related to capacitance, voltage, temperature range and dimensions.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $135.3384
Mitsubishi
Need more? Email Us
Silan
Lowest to $0.1964
Fuji Electric
Lowest to $25.5532
SII Semiconductor Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess