EN
  • EN
  • DE

656594\1GB\128MX8\8C\23

Part No 656594\1GB\128MX8\8C\23
Manufacturer Elpida Memory
Catalog Memory - Modules
Description DDR3-1333 128Mx64 UDIMM (1GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948887-656594\1GB\128MX8\8C\23
Series *
Ultra Librarian 3D Model Ultra Librarian 656594\1GB\128MX8\8C\23 CAD Model

Description

The Elpida 656594 is a 1GB DDR3 memory module designed to improve the performance of compatible computer systems. With a configuration of 128Mx8 and 8C, this module is optimized for efficiency and stability. The '23' designation likely refers to a specific revision or manufacturing batch.

Applications

  • Entry-level Desktop PCs
  • Budget Laptops
  • Embedded Systems
  • Industrial Control Systems

Features

  • 1GB Capacity: Provides sufficient memory for basic computing tasks and running essential applications.
  • DDR3 Technology: Offers improved data transfer rates and reduced power consumption compared to older memory standards.
  • 128Mx8 Configuration: Indicates the arrangement of memory chips, affecting performance characteristics.
  • 8C: Represents a specific internal parameter or configuration detail of the memory chip.
  • 23: Potentially indicates a specific revision number or production batch.

Benefits

  • Enhanced System Speed: Increases the responsiveness of the system, resulting in faster loading times and smoother operation.
  • Improved Multitasking Capabilities: Enables users to run multiple applications concurrently without experiencing significant performance degradation.
  • Cost-Effective Upgrade: Provides a budget-friendly way to boost the performance of older systems.
  • Reliable Performance: Ensures stable and consistent operation for various computing tasks.
  • Lower Power Consumption: DDR3 technology helps reduce energy usage, extending battery life in portable devices.

Additional Details

This DDR3 module operates at a standard voltage and frequency. The exact specifications, such as the operating speed (e.g., 1333MHz, 1600MHz) and voltage (e.g., 1.5V), should be verified with the system's motherboard documentation to ensure compatibility. It is likely unbuffered and non-ECC, suitable for typical consumer applications. It is designed adhering to JEDEC standards. The form factor is likely a 240-pin DIMM for desktops or a 204-pin SO-DIMM for laptops.

You May Also Be Interested in

Samsung
PC66 8Mx64-GL
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess