EN
  • EN
  • DE

656796\1GB\128Mx8\8C\13

Part No 656796\1GB\128Mx8\8C\13
Manufacturer Elpida Memory
Catalog Memory - Modules
Description DDR2-667 128Mx64 SODIMM (1GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950714-656796\1GB\128Mx8\8C\13
Series *
Ultra Librarian 3D Model Ultra Librarian 656796\1GB\128Mx8\8C\13 CAD Model

Description

The Elpida Memory 656796 is a 1GB memory module configured as 128Mx8 with 8 chips (8C). This module is designed for use in a variety of computing devices, providing reliable and efficient memory performance.

Applications

  • Desktop PCs
  • Laptop Computers
  • Embedded Systems
  • Industrial Computing Devices
  • Networking Devices

Features

  • 1GB Capacity
  • Organized as 128Mx8
  • 8 Chips (8C) Configuration
  • Standard memory module form factor
  • Designed for reliable performance

Benefits

  • Provides adequate memory for general computing tasks
  • Enhances system responsiveness and multitasking
  • Offers a cost-effective memory solution
  • Ensures compatibility with a variety of systems
  • Improves overall system stability

Additional Details

The Elpida 656796 memory module operates at specific voltage and timing parameters. The exact specification will depend on the memory standard it adheres to (SDRAM, DDR, DDR2, DDR3, etc.). The module is designed to be compatible with standard memory slots and is easy to install. The use of 8 chips allows for an efficient memory architecture, contributing to its overall performance. The '13' at the end of the identifier might relate to the revision number or manufacturing date, but this cannot be confirmed without access to Elpida's internal documentation. It typically operates with standard interface and meets industry-standard specifications for durability and error handling (ECC, if applicable).

You May Also Be Interested in

Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess