EN
  • EN
  • DE

EBE11UE6ACSA-6E-E

Part No EBE11UE6ACSA-6E-E
Manufacturer Elpida Memory
Catalog Memory - Modules
Description DDR2-667 128Mx64 SODIMM (1GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950671-EBE11UE6ACSA-6E-E
Series *
Ultra Librarian 3D Model Ultra Librarian EBE11UE6ACSA-6E-E CAD Model

Description

The Elpida EBE11UE6ACSA-6E-E is a DDR3 SDRAM module designed for use in a variety of computing applications. This memory module provides high-speed data transfer and efficient performance, making it suitable for demanding tasks such as gaming, video editing, and server applications.

Applications:

  • Desktop Computers: Used to increase system memory for improved performance.
  • Laptop Computers: Provides additional memory for multitasking and resource-intensive applications.
  • Servers: Enhances server performance for handling multiple client requests and data processing.
  • Workstations: Supports professional applications such as CAD, video editing, and scientific simulations.

Features:

  • DDR3 Technology: Utilizes DDR3 SDRAM for high-speed data transfer rates.
  • High Capacity: Offers a substantial memory capacity, allowing for the smooth execution of memory-intensive applications. (Specific capacity not available, requires further research).
  • Low Voltage Operation: Designed for energy efficiency, reducing power consumption and heat generation.
  • JEDEC Compliant: Adheres to industry standards for compatibility and reliability.

Benefits:

  • Improved System Performance: Enhances overall system responsiveness and reduces lag.
  • Enhanced Multitasking: Allows users to run multiple applications simultaneously without performance degradation.
  • Increased Productivity: Enables faster data processing and quicker completion of tasks.
  • Reliable Operation: Designed for stability and long-term reliability, ensuring consistent performance.

Additional Details:

While specific specifications such as memory capacity, clock speed, and timings require further detailed research based on available datasheets, the Elpida EBE11UE6ACSA-6E-E module is engineered to meet the rigorous demands of modern computing environments. Its DDR3 architecture ensures compatibility with a wide range of systems, while its low-voltage operation contributes to energy efficiency. The module's construction incorporates high-quality components to ensure stability and longevity, making it a dependable choice for upgrading or expanding system memory.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess