EN
  • EN
  • DE

EDE21UE8AFSA-8G-F

Part No EDE21UE8AFSA-8G-F
Manufacturer Elpida Memory
Catalog Memory - Modules
Description DDR2-800 256Mx64 SODIMM 2Rx8 (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950233-EDE21UE8AFSA-8G-F
Series *
Ultra Librarian 3D Model Ultra Librarian EDE21UE8AFSA-8G-F CAD Model

Description

The EDE21UE8AFSA-8G-F is a memory module manufactured by Elpida Memory. This module is designed to provide high-performance memory solutions for various computing applications. It's engineered to meet the requirements of systems needing quick data processing and reliable storage.

Applications:

  • High-Performance Desktops
  • Gaming Laptops
  • High-End Servers
  • Graphics Processing Units (GPUs)
  • Virtualization Platforms

Features:

  • High-Speed Data Transfer: Enables fast data access and processing, reducing bottlenecks.
  • Low Power Consumption: Operates at an efficient voltage, reducing energy costs and heat.
  • High Capacity: Provides ample storage for large datasets and complex applications.
  • Advanced Error Correction: Ensures data integrity and system stability.
  • Optimized Latency: Reduces delays in memory access, improving overall performance.

Benefits:

  • Improved System Responsiveness: Allows applications to load and run faster, enhancing the user experience.
  • Reduced Energy Costs: Low power consumption translates to lower electricity bills.
  • Enhanced System Stability: Error correction minimizes the risk of crashes and data corruption.
  • Increased Multitasking Capabilities: Enables smooth operation of multiple applications simultaneously.
  • Extended Lifespan: High-quality components and efficient design contribute to a longer product lifespan.

Additional Details:

The EDE21UE8AFSA-8G-F memory module is built using premium materials and subjected to rigorous testing to ensure reliable performance. Compatibility with different motherboard chipsets and CPU types is crucial for optimal performance. Important specifications include the memory type (e.g., DDR3, DDR4), clock speed (MHz), and capacity (GB). These factors determine the module's suitability for various computing systems.

You May Also Be Interested in

Lexar
FORESEE EMMC
Lowest to $33.4285
Intel
Optane PMem 200 512GB
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess