Products specifications

Manufacturer EM Microelectronic
Win Source Part Number 1278944-V3021SO8A
Manufacturer Homepage www.emmicroelectronic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian V3021SO8A CAD Model

Description

The 1278944-V3021SO8A is a high-quality component from EM Microelectronic.

  • Performance: High
  • Reliability: High

You May Also Be Interested in

Seiko Epson Corporation
IC RTC CLK/CALENDAR I2C 10SMD
Need more? Email Us
ECAD model for RX8901CE XS A03
Seiko Epson Corporation
IC RTC CLK/CALENDAR I2C 20VSOJ
Need more? Email Us
ECAD model for RX-8581JE:B I2C-BUS
Seiko Epson Corporation
IC RTC CLK/CALENDAR I2C 12VSOJ
Need more? Email Us
ECAD model for RX-8803LC:UA PURE SN
Seiko Epson Corporation
IC RTC CLK/CALENDAR SPI 10SMD
Need more? Email Us
ECAD model for RX4901CE XB D03
Seiko Epson Corporation
IC RTC CLK/CALENDAR PAR 24SSOP
Lowest to $27.3000
ECAD model for RTC-7301SF:B ROHS
Seiko Epson Corporation
IC RTC CLK/CALENDAR PAR 18DIP
Need more? Email Us
ECAD model for RTC-72421B
Seiko Epson Corporation
IC RTC CLK/CALENDAR SPI 12VSOJ
Need more? Email Us
ECAD model for RX-4803LC:UC3 PURE SN
Seiko Epson Corporation
IC RTC EVENT REC I2C 12VSOJ
Need more? Email Us
ECAD model for RX-8035LC:AC3 PURE SN
Epson Company
IC RTC CLK/CALENDAR I2C 14-SOP
Lowest to $22.0765
ECAD model for RX-8801SA:UB3 PURE SN

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention