EN
  • EN
  • DE

EMC 005049074 - EMC 100gb 3.5in 4Gb FC SSD for CX

Part No EMC 005049074 - EMC 100gb 3.5in 4Gb FC SSD for CX
Manufacturer EMC
Catalog Hard Drives
Description EMC 100gb 3.5in 4Gb FC SSD for CX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1399793-EMC 005049074 - EMC 100gb 3.5in 4Gb FC SSD for CX
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 005049074 - EMC 100gb 3.5in 4Gb FC SSD for CX CAD Model

Description

The EMC 005049074 solid-state drive marks a leap in storage technology within the CX-Series array lineup, offering 100GB of high-speed storage. Unlike its HDD counterparts, this SSD provides significantly faster data access and transfer rates, utilizing NAND flash memory for storage instead of the traditional spinning disk. It operates with a 4Gb/s Fibre Channel (FC) interface, ensuring swift and seamless data flow suitable for applications requiring the utmost speed and efficiency. Housed in a 3.5-inch form factor, it fits into the same slots as conventional hard drives, making it a versatile upgrade or addition to existing CX-Series storage arrays. This SSD is ideal for performance-critical applications such as databases, real-time analytics, and high-transaction rate applications, where the speed of data retrieval and storage can dramatically impact operational efficiency. The EMC 005049074 SSD exemplifies EMC's innovation in providing storage solutions that address the growing need for speed, reliability, and efficiency in the data-driven enterprise environment.

You May Also Be Interested in

CISCO
Cisco UCS-SD480G6I1X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD38TM1X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD240GBKS4-EB. SSD capacity: 240 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD800GBEK9. SSD capacity: 800 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco 120GB Low-Height SATA 6Gb/s SSD Solid
Need more? Email Us
CISCO
CISCO UCS-SD400GBCNK9 - 400GB Enterprise performance SAS LFF SSD (10X FWPD, SED)
Need more? Email Us
CISCO
Cisco UCS-SD19T61X-EV. SSD capacity: 1.9 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-HD600G15K12G - 600GB 12G SAS 15K RPM SFF HDD
Need more? Email Us
CISCO
CISCO UCS-C3K-BSD48K9 - UCS C3260 480G SATA SSD Self Encrypted Boot K9
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess