EN
  • EN
  • DE

EMC 005049864 - EMC 600GB 10K 2.5 FC 520 VMAX 10K 20K 40K

Part No EMC 005049864 - EMC 600GB 10K 2.5 FC 520 VMAX 10K 20K 40K
Manufacturer EMC
Catalog Hard Drives
Description EMC 600GB 10K 2.5 FC 520 VMAX 10K 20K 40K
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1399729-EMC 005049864 - EMC 600GB 10K 2.5 FC 520 VMAX 10K 20K 40K
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 005049864 - EMC 600GB 10K 2.5 FC 520 VMAX 10K 20K 40K CAD Model

Description

The EMC 005049864 enterprise hard disk drive is a powerful storage solution optimized for VMAX 10K, 20K, and 40K systems, providing 600GB of storage capacity. This 2.5-inch Small Form Factor drive operates at a 10,000 RPM spindle speed, delivering high performance for demanding applications and workloads. It features a fiber channel (FC) interface with a 520-byte sector format that is specifically designed for compatibility and efficiency within EMC’s VMAX storage environments. The high-speed interface ensures robust data transfer rates, making this drive suitable for performance-critical operations. Engineered for continuous operation in high-availability environments, the EMC 005049864 is an excellent choice for organizations requiring a blend of speed, capacity, and reliability in their VMAX storage array.

You May Also Be Interested in

CISCO
Cisco UCS-SD480G61X-EV
Need more? Email Us
CISCO
Cisco UCS-HD600G15K12N
Need more? Email Us
CISCO
CISCO UCS-SD76TBM6NK9 - 7.6TB Enterprise value SATA SSD (1X, SED) Micron
Need more? Email Us
CISCO
Cisco UCS-SD480GM1X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
1.6TB 2.5in U.2 WD SN840 NVMe Extreme Perf.
Need more? Email Us
CISCO
Cisco UCS-SD480G6I1X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
600GB 12G SAS 10K RPM SFF HDD (4K)
Need more? Email Us
CISCO
CISCO UCS-HD600G15K12G - 600GB 12G SAS 15K RPM SFF HDD
Need more? Email Us
CISCO
Cisco 1.2TB SAS 10K SFF
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess