EN
  • EN
  • DE

EMC 019-078-045 - EMC 16g Sfp+ Sr 850nm Sfp

Part No EMC 019-078-045 - EMC 16g Sfp+ Sr 850nm Sfp
Manufacturer EMC
Catalog Sfp
Description EMC 16g Sfp+ Sr 850nm Sfp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1400581-EMC 019-078-045 - EMC 16g Sfp+ Sr 850nm Sfp
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 019-078-045 - EMC 16g Sfp+ Sr 850nm Sfp CAD Model

Description

The EMC 019-078-045, or EMC 16g Sfp+ Sr 850nm Sfp, is a state-of-the-art optical transceiver designed for high-speed network communications. Specifically built for short-range connections, it supports a data rate of 16 Gbps and operates at a wavelength of 850 nm, making it exceptionally well-suited for use in multi-mode fiber networks within data centers or enterprise IT environments. This SFP+ module facilitates rapid data transmission between networking equipment such as switches, servers, and storage arrays, enhancing overall network performance and efficiency. Its short-reach capability is ideal for intra-building or campus-wide network infrastructures, supporting distances up to 300 meters. The EMC 16G SFP+ transceiver boasts excellent reliability, low power consumption, and is fully compatible with a wide array of EMC networking products, ensuring seamless integration into existing setups. With its superior speed and performance, the EMC 019-078-045 transceiver is an essential component for organizations needing to upgrade their network to accommodate increasing data traffic and demanding applications.

You May Also Be Interested in

HP
HP 4Gb Short Wave Single Pack SFP Transceiver
Need more? Email Us
HP
Hewlett Packard Enterprise 738368-001. Maximum data transfer rate: 1000 Mbit/s, Interface type: SFPTRABNCEIVER
Need more? Email Us
HP
Hewlett Packard Enterprise 16GB SFP+ Short Wave 1-pack Extended Temperature Transceiver
Need more? Email Us
HP
Hewlett Packard Enterprise BladeSystem c-Class 10Gb LR SFP+
Need more? Email Us
HP
HPE X121
Need more? Email Us
HP
ProLabs JD119B-C
Need more? Email Us
HP
HP 40GB QSFP+ MPO SR4 100M SFP
Need more? Email Us
HP
HP 4Gb LW 10KM SFP
Need more? Email Us
HP
HPE X140 40G QSFP+ MPO SR4 Transceiver
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess