EN
  • EN
  • DE

EMC 071-000-611-01 - EMC 1050W PSU for Unity / Avamar Gen4T / DD

Part No EMC 071-000-611-01 - EMC 1050W PSU for Unity / Avamar Gen4T / DD
Manufacturer EMC
Catalog Power Supply Units
Description EMC 1050W PSU for Unity / Avamar Gen4T / DD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1400470-EMC 071-000-611-01 - EMC 1050W PSU for Unity / Avamar Gen4T / DD
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 071-000-611-01 - EMC 1050W PSU for Unity / Avamar Gen4T / DD CAD Model

Description

The EMC 071-000-611-01 is a 1050W Power Supply Unit engineered to provide reliable and efficient power to EMC's Unity, Avamar Gen4T, and Data Domain (DD) systems. This PSU is designed to meet the high power requirements and redundancy needs of these advanced data storage and protection solutions. With a 1050W capacity, it ensures ample power for supporting the operation of EMC's storage systems, even under heavy workloads. The PSU features hot-swappable capability, enabling quick and easy replacement without halting system operation, a critical feature for maintaining continuous data availability. It incorporates advanced protection mechanisms, including overcurrent, overvoltage, and short-circuit protection, to safeguard the system against power-related issues. The EMC 071-000-611-01 is a key component in ensuring the reliability, efficiency, and uninterrupted performance of EMC's Unity, Avamar, and DD series, making it an invaluable asset for any enterprise's data management infrastructure.

You May Also Be Interested in

CISCO
Cisco 850/870 series external AC pwr supply
Need more? Email Us
CISCO
Chassis+Fan Tray+ Sup6T+2xPower Supply IP Services ONLY
Need more? Email Us
CISCO
Cisco ASR 920 400W AC PSU
Need more? Email Us
CISCO
Cisco 3000W AC Power Supply - 1400W, 3000W Plug-in
Need more? Email Us
CISCO
Power Supply 30 Watt AC
Need more? Email Us
CISCO
300W HP Mellanox IB FDR 36P Switch Rear to front
Need more? Email Us
CISCO
Power 12V 5A 5.5x2.5mm AC Power Adapter Charger
Need more? Email Us
CISCO
CISCO AC ADAPTER 13.8V DC 1.53A
Need more? Email Us
CISCO
Cisco PWR-C1-350WAC/2. Product type: Power supply, Product colour: Black, Grey. Total power: 350 W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess