EN
  • EN
  • DE

EMC 078-000-093 - EMC VNXe1600 VNXe3200 Controller Battery

Part No EMC 078-000-093 - EMC VNXe1600 VNXe3200 Controller Battery
Manufacturer EMC
Catalog Battery
Description EMC VNXe1600 VNXe3200 Controller Battery
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery
Win Source Part Number 1398245-EMC 078-000-093 - EMC VNXe1600 VNXe3200 Controller Battery
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 078-000-093 - EMC VNXe1600 VNXe3200 Controller Battery CAD Model

Description

The EMC 078-000-093 is a controller battery specifically manufactured for the EMC VNXe1600 and VNXe3200 systems, ensuring these storage solutions remain operational in the event of a power disruption. This battery acts as a critical component in maintaining the functionality and reliability of the VNXe series, safeguarding data against potential loss or corruption due to power issues. Engineered to meet EMC’s high standards, the battery provides a reliable backup power source, enabling the controllers to gracefully shutdown and preserving the integrity of ongoing operations. Its high-quality construction and advanced technology ensure long-lasting performance and durability, reducing the need for frequent replacements. Easy to install and requiring minimal maintenance, the EMC 078-000-093 battery is an essential element for businesses that rely on the VNXe1600 and VNXe3200 for efficient and secure data storage and management.

You May Also Be Interested in

EMC
EMC Unity 300 400 500 600 BBU battery
Need more? Email Us
EMC
EMC VNX Batteri Backup Unit (Lithium)
Need more? Email Us
EMC
EMC Battery DATADOMAIN dd640/dd670
Need more? Email Us
EMC
EMC Unity 300 400 500 600 BBU battery
Need more? Email Us
Panasonic
Coin Cell Battery 3V 1000mAH
Need more? Email Us
EMC
Battery for EMC SPS 2200W
Need more? Email Us
EMC
EMC PowerStore 5000T BBU battery
Need more? Email Us
EMC
EMC Battery CBU TPL60F 20MO ESR
Need more? Email Us
EMC
EMC Unity 300 400 500 600 BBU battery
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess