EN
  • EN
  • DE

ADG1212YCPZ-REEL7

Part No ADG1212YCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-WFQFN Exposed Pad, CSP
Case / Package 16-LFCSP (3x3)
Family Name ADG1212
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADG1212YCPZ-REEL7DKR, ADG1212YCPZ-REEL7CT, ADG1212YCPZ-REEL7TR, ADG1212YCPZREEL7
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910314-ADG1212YCPZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG1212YCPZ-REEL7 CAD Model

Description

The ADG1212YCPZ-REEL7 from Analog Devices Inc. is a robust, high-performance analog switch designed to cater to a wide range of applications, including data acquisition systems, communication systems, and industrial automation. This component is part of the REEL7 packaging series, which means it comes in a tape and reel form factor, facilitating efficient handling and manufacturing processes.

Key Features

  • Low On Resistance: The switch features a low on resistance, typically in the range of 3.5 Ω, which ensures minimal signal attenuation and power loss when the switch is in the on state.
  • Single Supply Operation: It operates from a single supply voltage ranging from +12 V to +30 V, or a dual supply of ±15 V, providing flexibility in various circuit designs.
  • High Switching Speed: The ADG1212YCPZ-REEL7 boasts fast switching times, with a typical tON of 30 ns and a tOFF of 20 ns, making it suitable for applications that require rapid signal routing.
  • Low Power Consumption: With a low power dissipation, this analog switch is an ideal choice for power-sensitive applications.
  • Enhanced Durability: The device is designed to withstand continuous current up to 200 mA, ensuring reliable performance under varying load conditions.
  • Compact Package: Housed in a compact 16-lead LFCSP (3x3 mm) package, the ADG1212YCPZ-REEL7 is space-efficient, making it suitable for high-density circuit boards.

Applications

The flexibility and reliability of the ADG1212YCPZ-REEL7 make it an excellent choice for a multitude of applications, including:

  • Relay replacement
  • Automatic test equipment
  • Data acquisition systems
  • Sample hold systems
  • Audio and video switching

With its robust design and versatile features, the ADG1212YCPZ-REEL7 from Analog Devices Inc. stands out as a superior choice for designers looking to implement reliable and efficient analog switching within their electronic systems.

You May Also Be Interested in

Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us
Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 195Ohm 16-SOIC
Lowest to $0.9611
Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2656 $50.1248
20+ $5.1410 $102.8200
31+ $4.9804 $154.3924
42+ $4.8197 $202.4274
54+ $4.6591 $251.5914
72+ $4.1771 $300.7512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess