EN
  • EN
  • DE

UT63M147CSA

Part No UT63M147CSA
Manufacturer Aeroflex Metelics, Division of MACOM
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1206330-UT63M147CSA
Categories Custom Parts
Manufacturer Aeroflex Metelics, Division of MACOM
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UT63M147CSA CAD Model

Description

The UT63M147CSA is a PIN diode limiter designed and manufactured by Aeroflex Metelics, a division of MACOM. This device is primarily used for receiver protection in radar systems and communication equipment. It provides robust protection against high-power incident signals, safeguarding sensitive downstream components.

Applications:

  • Radar systems receiver protection
  • Communication equipment receiver protection
  • Electronic warfare systems
  • Test and measurement equipment
  • Broadband limiting applications

Features:

  • PIN diode based limiter
  • Low insertion loss
  • Fast recovery time
  • High power handling capability
  • Surface mount package

Benefits:

  • Enhanced Receiver Protection: The UT63M147CSA effectively protects sensitive receiver components from damage caused by high-power signals, increasing system reliability.
  • Improved System Performance: Low insertion loss ensures minimal signal attenuation, preserving the integrity of the received signal.
  • Fast Response: The fast recovery time allows the limiter to quickly return to its normal operating state after a high-power event, minimizing downtime.
  • Compact Design: The surface mount package facilitates easy integration into various circuit designs, saving board space.
  • Robust Construction: Designed for demanding applications, the limiter offers high power handling capability and reliable performance.

Technical Specifications:

While specific technical specifications may vary depending on the exact configuration and application, typical parameters for PIN diode limiters like the UT63M147CSA include:

  • Frequency Range: Typically covering broad bandwidths (e.g., 0.5 GHz to 18 GHz)
  • Insertion Loss: Typically less than 1 dB
  • Recovery Time: Typically in the nanosecond range
  • Power Handling: Can handle peak power levels up to several kilowatts and CW power levels of several watts (exact values depending on the specific model).
  • Package Type: Surface Mount

The UT63M147CSA is a crucial component for protecting sensitive receiver circuitry in various high-frequency applications, ensuring reliable operation and preventing damage from unwanted high-power signals. Its combination of low insertion loss, fast recovery time, and high power handling capabilities make it a suitable choice for demanding environments.

You May Also Be Interested in

Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
FPGA XC3S400 Family 3584 Logic Units 8064 Cells 1.2V 144-Pin TQFP Tray
Need more? Email Us
Microchip Technology
SI PPIN HERMETIC MELF / RF Diode PIN - Single 75V 1 W Axial
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Texas Instruments
French Electronic Distributor since 1988
Need more? Email Us
NEC
Need more? Email Us
Xilinx Inc.
Need more? Email Us
NEC
Standard Package
Lowest to $6.5292

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess