EN
  • EN
  • DE

XC4062XLA9BG432C

Part No XC4062XLA9BG432C
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1231368-XC4062XLA9BG432C
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC4062XLA9BG432C CAD Model

Description

The XC4062XLA-9BG432C is a Field-Programmable Gate Array (FPGA) from the Xilinx XC4000XL series. It provides a flexible platform for implementing custom digital circuits. This particular device is housed in a 432-pin Ball Grid Array (BGA) package and is designed for commercial temperature applications.

Applications:

  • Telecommunications Equipment: Used in network interface cards, routers, and switches for implementing custom protocols and data processing.
  • Industrial Control Systems: Employed for implementing complex control algorithms and interfacing with sensors and actuators.
  • Medical Imaging Equipment: Used in medical scanners and imaging devices for real-time image processing and data acquisition.
  • Aerospace and Defense Systems: Utilized in radar systems, guidance systems, and communication equipment.
  • High-Performance Computing: Can be used as an accelerator for computationally intensive tasks.

Features:

  • 62,000 Equivalent Gates: Offers a substantial amount of programmable logic resources.
  • 432-Pin BGA Package: Provides a high density of I/O connections.
  • Commercial Temperature Range: Operates reliably in standard commercial environments (0°C to +85°C).
  • Configurable Logic Blocks (CLBs): Allows for flexible implementation of a wide range of digital functions.
  • Input/Output Blocks (IOBs): Provides programmable interfaces for connecting to external devices.

Benefits:

  • Flexibility and Customization: Enables designers to implement custom logic tailored to specific application needs.
  • High Performance: Provides high-speed operation for demanding applications.
  • Rapid Prototyping: Allows for quick prototyping and evaluation of different design approaches.
  • Reconfigurability: Can be reprogrammed to implement different functions as requirements change.
  • Reduced Time-to-Market: Enables faster development cycles compared to traditional ASIC design.

Additional Details:

The XC4062XLA-9BG432C operates with a 3.3V power supply. It is based on a segmented interconnect architecture that provides flexibility and high performance. The device features distributed RAM for on-chip data storage and supports various configuration options, including JTAG and serial configuration. Xilinx provides comprehensive development tools, including the Foundation Series and ISE Design Suite, for designing and implementing logic on the XC4000XL family of FPGAs. The development process involves writing hardware description code (HDL), synthesizing the code into a bitstream, and programming the bitstream onto the FPGA. The XC4062XLA-9BG432C is a versatile FPGA suitable for a wide range of applications that require high performance and flexibility. Further specifications include the number of CLBs, the amount of distributed RAM, the number of IOBs, and the maximum operating frequency. Careful consideration of power consumption and thermal management is essential for ensuring reliable operation. The device's BGA package provides a compact footprint and high pin density, enabling it to be used in space-constrained applications. The XC4062XLA-9BG432C remains a relevant component for legacy systems and applications where the XC4000XL architecture is well-established.

You May Also Be Interested in

Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Rochester Electronics
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Xicor Inc.
Need more? Email Us
Zilog
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess