EN
  • EN
  • DE

EMC 105-575-000 - EMC Isilon Dual SAS 8PORT HBA 6Gbps PCI-e

Part No EMC 105-575-000 - EMC Isilon Dual SAS 8PORT HBA 6Gbps PCI-e
Manufacturer EMC
Catalog Spare Parts
Description EMC Isilon Dual SAS 8PORT HBA 6Gbps PCI-e
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1400656-EMC 105-575-000 - EMC Isilon Dual SAS 8PORT HBA 6Gbps PCI-e
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 105-575-000 - EMC Isilon Dual SAS 8PORT HBA 6Gbps PCI-e CAD Model

Description

The EMC 105-575-000 is a high-performance Dual SAS 8PORT HBA (Host Bus Adapter) designed for use with EMC's Isilon storage solutions, operating at 6Gbps over a PCI-e interface. This adapter is engineered to enhance the connectivity and throughput capabilities of your storage system, facilitating high-speed data transfers and robust connectivity across multiple SAS interfaces. With eight ports, it offers a versatile solution for connecting a wide range of SAS devices, including hard drives and SSDs, thus significantly expanding your system's storage capacity and flexibility. The 6Gbps transfer rate ensures that data flows smoothly and efficiently, making it ideal for high-demand environments where data integrity and speed are critical. Its PCI-e interface provides compatibility with a broad range of systems, ensuring easy installation and integration. Whether you're expanding your existing setup or building a new high-capacity storage solution, the EMC 105-575-000 Isilon Dual SAS HBA is a crucial component for achieving top-notch performance and reliability.

You May Also Be Interested in

HP
Low Profile Bracket for P9D93A
Need more? Email Us
HP
HP FC Drive Magazine for 3PAR Storeserv 10000
Need more? Email Us
HP
Hewlett Packard Enterprise BLc7000 Onboard Administrator Option. Weight: 1.81 kgHP Onboard Administrator for BladeSystem delivers unmatched Blade enclosure power and remote management capability, now with KVM capability.
Need more? Email Us
HP
HP Ear Kit for MSA 2050
Need more? Email Us
HP
HP 8SFF Drive Cage with PWR for DL380/ML350 G9
Need more? Email Us
HP
HP 3820c Controller Board for Synergy G9
Need more? Email Us
HP
Low Profile Bracket for 593722-B21
Need more? Email Us
HP
HP G5-G7 SFF Hard drive Blank
Need more? Email Us
HP
HP x8/x16/x8 Secondary Riser Kit for DL38x G10+
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess