EN
  • EN
  • DE

LENOVO 45W4973 - 10GE LRM 220m SFP+

Part No LENOVO 45W4973 - 10GE LRM 220m SFP+
Manufacturer Lenovo
Catalog San
Description IBM 10GBASE-LRM 1310 nm 220 m SFP+
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category San
Win Source Part Number 1432449-LENOVO 45W4973 - 10GE LRM 220m SFP+
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 45W4973 - 10GE LRM 220m SFP+ CAD Model

Description

The LENOVO 45W4973 10GE LRM 220m SFP+ is a leading-edge optical transceiver designed for medium-range connections in metropolitan area networks (MANs), data centers, and high-performance computing environments. This module supports 10 Gigabit Ethernet (10GE) speeds over a distance of up to 220 meters, making it an excellent choice for bridging between buildings or connecting servers within data centers. Compatible with multimode fiber (MMF), the LENOVO 45W4973 offers a cost-effective solution for upgrading to 10GE connectivity without the need to replace existing fiber infrastructure. Its SFP+ form factor ensures compatibility with a wide range of networking equipment, facilitating easy integration into existing networks. The module's advanced optical technology promotes high-speed data transmission, reduced latency, and enhanced signal integrity. Businesses seeking to enhance their network's capacity and performance will find the LENOVO 45W4973 10GE LRM 220m SFP+ transceiver an invaluable asset for achieving their connectivity goals efficiently and economically.

You May Also Be Interested in

HP
HP DC04 Core Switching Blade
Need more? Email Us
HP
HP Virtual Connect 8Gb 24-port Fibre Channel Module for c-Class BladeSystemSimplify and make your data center change-ready
Need more? Email Us
IBM
Brocade 8Gb SFP+ transceiver module
Need more? Email Us
HP
HP 16GB/16 SAN Switch for Bladesystems
Need more? Email Us
HP
HP 1800-24G 22-Port Web Managed
Need more? Email Us
HP
HP SN6000 Stackable 8Gb 24-port Dual Power Fibre Channel SwitchHP SN6000 Stackable 8Gb Fibre Channel Switches make Enterprise SANs affordable, manageable, and easy-to-grow as more FC ports are needed
Need more? Email Us
HP
HP ProCurve Ethernet Switch - 4 x SFP (
Need more? Email Us
HP
HP 310 Fibre Channel Switch
Need more? Email Us
HP
HP BladeSystem 16Gb/16
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess