EN
  • EN
  • DE

HP 2910AL-24G - HP ProCurve Ethernet Switch - 4 x SFP (

Part No HP 2910AL-24G - HP ProCurve Ethernet Switch - 4 x SFP (
Manufacturer HP
Catalog San
Description HP ProCurve Ethernet Switch - 4 x SFP (
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category San
Win Source Part Number 1411940-HP 2910AL-24G - HP ProCurve Ethernet Switch - 4 x SFP (
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 2910AL-24G - HP ProCurve Ethernet Switch - 4 x SFP ( CAD Model

Description

The HP 2910AL-24G HP ProCurve Ethernet Switch is a versatile, high-performance networking solution designed to meet the needs of mid-sized to large enterprise networks. This switch provides 24 Gigabit Ethernet ports for connecting a wide range of devices, including computers, servers, and other networking hardware, to facilitate efficient data communication and resource sharing across the network. In addition to its Gigabit Ethernet ports, the switch features 4 dual-personality ports that can accommodate either standard RJ-45 Ethernet connections or SFP (Small Form-factor Pluggable) modules for fiber optic connectivity, offering greater flexibility and options for network expansion and long-distance links. The 2910AL-24G supports a comprehensive set of networking standards and protocols, ensuring compatibility with a diverse range of devices and network architectures. Advanced features such as VLAN support, Quality of Service (QoS) for traffic prioritization, and Layer 3 routing capabilities enhance network performance, manageability, and security. With its robust construction and advanced networking features, the HP 2910AL-24G ProCurve Ethernet Switch is a reliable backbone for demanding enterprise environments, enabling scalable, high-speed network connections tailored to the specific needs and requirements of modern businesses.

You May Also Be Interested in

HP
HP SN3000B 16GB 24-port FC Switch
Need more? Email Us
HP
HP 16GB/16 SAN Switch for Bladesystems
Need more? Email Us
EMC
RecoverPoint Gen5 Server Fibre
Need more? Email Us
HP
HP 5800 2-port 10GbE SFP+ Module
Need more? Email Us
HP
Hewlett Packard Enterprise X130 10G SFP+ LC ER 40km. Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+, Fiber optic connector: LC
Need more? Email Us
HP
HP 8/8 (8) Full Fabric Ports Enabled SAN SwitchHP 8/8 SAN Switch is targeted for SMB enterprises and is ideal for entry-level SANs, and as an edge switch for core-to-edge SAN environments
Need more? Email Us
HP
HP 1800-24G 22-Port Web Managed
Need more? Email Us
HP
HP DC SAN 48-Port 8GB FC Switch
Need more? Email Us
HP
HP 6600-24XG SWITCH
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess