EN
  • EN
  • DE

HP 481548-001 - HP DC SAN 48-Port 8GB FC Switch

Part No HP 481548-001 - HP DC SAN 48-Port 8GB FC Switch
Manufacturer HP
Catalog San
Description HP DC SAN 48-Port 8GB FC Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category San
Win Source Part Number 1411936-HP 481548-001 - HP DC SAN 48-Port 8GB FC Switch
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 481548-001 - HP DC SAN 48-Port 8GB FC Switch CAD Model

Description

The HP DC SAN 48-Port 8GB FC Switch, model number 481548-001, is a high-performance, scalable networking device designed to manage the increasing demands of data center storage environments. This Fiber Channel (FC) switch facilitates the connection of multiple storage devices and servers, providing a high-speed network fabric for data transfer and access. With support for 48 ports, each capable of 8 Gbps data throughput, it enables a highly efficient and scalable network infrastructure, essential for supporting large-scale storage operations, backup systems, and critical applications. The switch offers advanced features such as high availability, comprehensive security protocols, and intelligent management tools, ensuring optimal performance, data integrity, and seamless operation. It is an ideal choice for enterprises seeking to enhance their storage network capacity and performance, enabling them to manage vast amounts of data more effectively.

You May Also Be Interested in

HP
HP 5800 2-port 10GbE SFP+ Module
Need more? Email Us
HP
Unmanaged ProCurve Switch
Need more? Email Us
HP
HP 16GB/16 SAN Switch for Bladesystems
Need more? Email Us
HP
HP BladeSystem 16Gb/16
Need more? Email Us
HP
HP 8/8 (8) Full Fabric Ports Enabled SAN SwitchHP 8/8 SAN Switch is targeted for SMB enterprises and is ideal for entry-level SANs, and as an edge switch for core-to-edge SAN environments
Need more? Email Us
Lenovo
IBM 4 Gbps 10 km long wave SFP Transceiver. Maximum data transfer rate: 4240 Mbit/s. Data link protocols: Fibre Channel, Connector(s): mini-GBIC (SFP)4 pack of long wave SFP transceivers is designed to allow a distance of up to 10 km 9-micron single-mode fiber cable.
Need more? Email Us
HP
HP SN3000B 16GB 24-port FC Switch
Need more? Email Us
HP
HP DC SAN 48-Port 8GB FC Switch
Need more? Email Us
Lenovo
IBM System Networking RackSwitch G8052 (rear to fr
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess