EN
  • EN
  • DE

HP 1400-24G - Unmanaged ProCurve Switch

Part No HP 1400-24G - Unmanaged ProCurve Switch
Manufacturer HP
Catalog San
Description Unmanaged ProCurve Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category San
Win Source Part Number 1411933-HP 1400-24G - Unmanaged ProCurve Switch
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 1400-24G - Unmanaged ProCurve Switch CAD Model

Description

The HP 1400-24G Unmanaged ProCurve Switch is designed to meet the networking needs of small to medium-sized businesses requiring a straightforward, reliable network solution without the complexity of management features. This switch offers 24 Gigabit Ethernet ports, providing a high-bandwidth connection to devices such as computers, servers, and other switches, making it an ideal choice for organizations looking to improve their network performance and connectivity. The unmanaged nature of the switch means it is ready to use out of the box, eliminating the need for complex configuration and allowing for a simple plug-and-play setup. The HP 1400-24G is built with durability in mind, featuring a robust metal casing that can be either rack-mounted or placed on a desk. It is designed for silent operation, making it suitable for office environments where noise is a concern. With support for Auto-MDI/MDIX, cable type detection, and auto-negotiation of speed and duplex modes, this switch ensures a hassle-free connection and optimal performance, offering an efficient and cost-effective solution for expanding network capacity.

You May Also Be Interested in

Lenovo
IBM System Networking RackSwitch G8000 (rear to
Need more? Email Us
IBM
Brocade 8Gb SFP+ transceiver module
Need more? Email Us
Lenovo
3m VCP Copper Cable
Need more? Email Us
Lenovo
2-port 10 GbE Uplink Module (XFP)
Need more? Email Us
Lenovo
4002-G4A Firmware Upgrade Renewal, 1 year
Need more? Email Us
Lenovo
IBM XFP, SMF, 10km
Need more? Email Us
IBM
BACK END 8GB SWITCH
Need more? Email Us
Lenovo
IBM BladeCenter Copper Pass-thru Cable. Cable length: 3.1 mThe IBM BladeCenter Copper Pass-thru Module Cable provides a connection between the copper pass-thru module and an external Gigabit Ethernet environment. This cable allows up to five copper connections to blade servers.
Need more? Email Us
Lenovo
Metro Edge Premium Activation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess