EN
  • EN
  • DE

LENOVO 45W3674 - 4002-G4A Firmware Upgrade Renewal, 1 year

Part No LENOVO 45W3674 - 4002-G4A Firmware Upgrade Renewal, 1 year
Manufacturer Lenovo
Catalog San
Description 4002-G4A Firmware Upgrade Renewal, 1 year
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category San
Win Source Part Number 1432418-LENOVO 45W3674 - 4002-G4A Firmware Upgrade Renewal, 1 year
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 45W3674 - 4002-G4A Firmware Upgrade Renewal, 1 year CAD Model

Description

The LENOVO 45W3674 represents a one-year firmware upgrade renewal for the 4002-G4A series, ensuring that Lenovo's networking devices remain updated with the latest firmware versions. This upgrade service is essential for maintaining optimal performance, security, and compatibility of the devices over time. By keeping the firmware up-to-date, users can benefit from the latest features, improvements, and security patches, significantly reducing the risk of vulnerabilities and potential network downtime. This renewal service is specifically designed to provide customers with peace of mind, knowing their devices are running the most current and stable firmware releases. It enables a smooth and efficient operation of the network infrastructure, supporting business continuity and productivity. The LENOVO 45W3674 firmware upgrade renewal is an investment in the reliability and longevity of the networking devices, reflecting Lenovo's dedication to customer satisfaction and technological excellence. It serves as a crucial element in the lifecycle management of network equipment, ensuring that businesses can leverage the full capabilities of their Lenovo networking solutions.

You May Also Be Interested in

IBM
Brocade 8Gb SFP+ transceiver module
Need more? Email Us
HP
HP 8/8 (8) Full Fabric Ports Enabled SAN SwitchHP 8/8 SAN Switch is targeted for SMB enterprises and is ideal for entry-level SANs, and as an edge switch for core-to-edge SAN environments
Need more? Email Us
HP
HP SN3000B 16GB 24-port FC Switch
Need more? Email Us
EMC
RecoverPoint Gen5 Server Fibre
Need more? Email Us
HP
HP SN6000 Stackable 8Gb 24-port Single Power Fibre Channel SwitchHP SN6000 Stackable 8Gb Fibre Channel Switches make Enterprise SANs affordable, manageable, and easy-to-grow as more FC ports are needed
Need more? Email Us
HP
HP DC SAN 48-Port 8GB FC Switch
Need more? Email Us
HP
HP DC SP8 Control Processor Blade Board
Need more? Email Us
HP
HP 8/8 Base (0) E-Port SAN Switch
Need more? Email Us
Lenovo
IBM 4 Gbps 10 km long wave SFP Transceiver. Maximum data transfer rate: 4240 Mbit/s. Data link protocols: Fibre Channel, Connector(s): mini-GBIC (SFP)4 pack of long wave SFP transceivers is designed to allow a distance of up to 10 km 9-micron single-mode fiber cable.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess