EN
  • EN
  • DE

HP AM867A - HP 8/8 (8) Full Fabric Ports Enabled SAN Switch

Part No HP AM867A - HP 8/8 (8) Full Fabric Ports Enabled SAN Switch
Manufacturer HP
Catalog San
Description HP 8/8 (8) Full Fabric Ports Enabled SAN SwitchHP 8/8 SAN Switch is targeted for SMB enterprises and is ideal for entry-level SANs, and as an edge switch for core-to-edge SAN environments
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category San
Win Source Part Number 1411949-HP AM867A - HP 8/8 (8) Full Fabric Ports Enabled SAN Switch
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP AM867A - HP 8/8 (8) Full Fabric Ports Enabled SAN Switch CAD Model

Description

The HP AM867A stands as a premier SAN Switch solution for enterprise networks, featuring 8 fully activated fabric ports out of the box, each supporting up to 8 Gbps Fibre Channel speeds. This configuration is tailored for organizations requiring immediate, high-speed connectivity for their storage area networks, without the need for additional activations or configurations. The HP 8/8 SAN Switch is built to accommodate the rigorous demands of high-volume data transfers, streamlined data access, and resilience, essential for supporting critical applications, data backups, and business continuity strategies. Its full fabric capabilities enable seamless integration into existing networks with enhanced performance, reliability, and security features that are critical for maintaining operational integrity and protecting sensitive data. Designed with scalability in mind, it provides a solid foundation for growth, allowing for expansion as the organization’s data management requirements evolve. The HP AM867A is suited for businesses looking for a high-performance, reliable, and secure SAN infrastructure that can adapt to changing technological landscapes.

You May Also Be Interested in

Lenovo
IBM System Networking RackSwitch G8052 (rear to fr
Need more? Email Us
Lenovo
2-port 10 GbE Uplink Module (XFP)
Need more? Email Us
Lenovo
Brocade 8Gb SFP+ transceiver module
Need more? Email Us
IBM
BACK END 8GB SWITCH
Need more? Email Us
Lenovo
E48 Switch Adv Features
Need more? Email Us
Lenovo
IBM 4 Gbps 10 km long wave SFP Transceiver. Maximum data transfer rate: 4240 Mbit/s. Data link protocols: Fibre Channel, Connector(s): mini-GBIC (SFP)4 pack of long wave SFP transceivers is designed to allow a distance of up to 10 km 9-micron single-mode fiber cable.
Need more? Email Us
Lenovo
IBM 1000BASE-LHA SFP w/OM
Need more? Email Us
Lenovo
IBM System Networking RackSwitch G8000 (rear to
Need more? Email Us
Lenovo
Copper Cable CX4 3 m
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess