EN
  • EN
  • DE

LENOVO 45W2817 - SFP Transceiver 1GE LHA SMF w/OM

Part No LENOVO 45W2817 - SFP Transceiver 1GE LHA SMF w/OM
Manufacturer Lenovo
Catalog San
Description IBM 1000BASE-LHA SFP w/OM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category San
Win Source Part Number 1432450-LENOVO 45W2817 - SFP Transceiver 1GE LHA SMF w/OM
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 45W2817 - SFP Transceiver 1GE LHA SMF w/OM CAD Model

Description

The LENOVO 45W2817 SFP (Small Form-factor Pluggable) Transceiver is a high-performance, long-haul, single-mode fiber (SMF) module designed for gigabit Ethernet applications. It is optimized for use in professional networking equipment such as high-speed switches and routers that require a reliable, long-distance fiber optic connection. This transceiver operates over a wavelength of approximately 1310 nm, which is standard for single-mode fiber optic communication, allowing for data transmission over distances of up to 10 kilometers without significant signal loss. The device is also equipped with an optical monitoring (OM) feature, which enables real-time monitoring of the transceiver's operational parameters, including transmitted and received power levels, temperature, and laser bias current. This functionality is crucial for network administrators who need to ensure optimal performance and troubleshoot any potential issues in their fiber optic network. The LENOVO 45W2817 is designed for easy installation and is hot-swappable, meaning it can be connected or disconnected without powering down the network device it is attached to. Its compact size allows for efficient use of space in densely packed networking equipment. Additionally, this transceiver complies with the SFP Multi-Source Agreement (MSA), making it compatible with a wide range of networking devices beyond those manufactured by Lenovo, provided they support the same optical characteristics and form factor.

You May Also Be Interested in

HP
HP Flexnetwork 7500 2-port 10GbE XFP SC Module
Need more? Email Us
Lenovo
IBM 4 Gbps 10 km long wave SFP Transceiver. Maximum data transfer rate: 4240 Mbit/s. Data link protocols: Fibre Channel, Connector(s): mini-GBIC (SFP)4 pack of long wave SFP transceivers is designed to allow a distance of up to 10 km 9-micron single-mode fiber cable.
Need more? Email Us
HP
HP 310 Fibre Channel Switch
Need more? Email Us
HP
HP DC04 Core Switching Blade
Need more? Email Us
HP
HP SN6000 Stackable 8Gb 24-port Single Power Fibre Channel SwitchHP SN6000 Stackable 8Gb Fibre Channel Switches make Enterprise SANs affordable, manageable, and easy-to-grow as more FC ports are needed
Need more? Email Us
HP
HP StorageWorks 4/64 SAN Switch Power PackThe HP StorageWorks 4/64 SAN Switch and 4/64 Power Pack offers flexible connectivity for a performance-level storage area network (SAN)
Need more? Email Us
HP
HP 8/8 (8) Full Fabric Ports Enabled SAN SwitchHP 8/8 SAN Switch is targeted for SMB enterprises and is ideal for entry-level SANs, and as an edge switch for core-to-edge SAN environments
Need more? Email Us
Lenovo
Brocade 8Gb SFP+ transceiver module
Need more? Email Us
HP
HP ProCurve Ethernet Switch - 4 x SFP (
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess