EN
  • EN
  • DE

HP AE496A - HP STORAGEWORKS 4/64 SAN SWITCH 64/64

Part No HP AE496A - HP STORAGEWORKS 4/64 SAN SWITCH 64/64
Manufacturer HP
Catalog San
Description HP StorageWorks 4/64 SAN Switch Power PackThe HP StorageWorks 4/64 SAN Switch and 4/64 Power Pack offers flexible connectivity for a performance-level storage area network (SAN)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category San
Win Source Part Number 1411930-HP AE496A - HP STORAGEWORKS 4/64 SAN SWITCH 64/64
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP AE496A - HP STORAGEWORKS 4/64 SAN SWITCH 64/64 CAD Model

Description

The HP AE496A, also known as the HP StorageWorks 4/64 SAN Switch, is a high-end network switch designed for storage area networks. It boasts 64 Fiber Channel ports, each capable of up to 4 Gbps speed, making it an ideal solution for large-scale, enterprise-level environments needing high-throughput and expansive connectivity for their storage systems. The device comes fully populated with 64 ports, allowing for immediate integration and scalability within a SAN. It emphasizes high-level data integrity and security, featuring advanced diagnostics, Zoning, and SAN management capabilities for optimized network performance and reliability. The AE496A supports highly virtualized data centers and is particularly adept at handling the connectivity demands of substantial storage arrays, facilitating seamless data access and transfers. Its robust design and advanced feature set make it a vital component in developing or expanding SAN architectures, ensuring a scalable, high-performance networking foundation for business-critical applications and storage services.

You May Also Be Interested in

Lenovo
Lenovo 44X1974. Data transfer rate (max): 8000 Mbit/s, Interface type: SFP+. Number of products included: 1 pc(s)
Need more? Email Us
Lenovo
IBM XFP, MMF, 300m
Need more? Email Us
Lenovo
M08 Replacement Filter
Need more? Email Us
Lenovo
4002-Y4B Firmware Upgrade Renewal, 1 year
Need more? Email Us
Lenovo
4002-G4A Firmware Upgrade Renewal, 1 year
Need more? Email Us
Lenovo
IBM System Networking RackSwitch G8052 (rear to fr
Need more? Email Us
Lenovo
QLogic 20-port 4 Gb SAN Switc
Need more? Email Us
Lenovo
IBM Ethernet Switch J48E
Need more? Email Us
Lenovo
IBM XFP, SMF, 10km
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess