EN
  • EN
  • DE

LENOVO 45W2810 - XFP Transceiver 850nm 300m MMF

Part No LENOVO 45W2810 - XFP Transceiver 850nm 300m MMF
Manufacturer Lenovo
Catalog San
Description IBM XFP, MMF, 300m
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category San
Win Source Part Number 1432466-LENOVO 45W2810 - XFP Transceiver 850nm 300m MMF
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 45W2810 - XFP Transceiver 850nm 300m MMF CAD Model

Description

The LENOVO 45W2810 is an XFP Transceiver designed for high-speed network connections over multimode fiber (MMF) with a reach of up to 300 meters. Operating at a wavelength of 850nm, it is best suited for short-range, high-bandwidth communications within data centers, enterprise networks, or within any fiber network infrastructure where XFP interfaces are utilized. Its application spans across various network topologies including Ethernet, Fibre Channel, and SONET/SDH, offering versatility in deployment. The transceiver supports a data transfer rate of 10 Gbps, making it capable of handling high-volume network traffic and applications requiring substantial bandwidth. With hot-swappable capability, it ensures minimal downtime during installation or upgrades, facilitating easy and efficient network management. Lenovo's 45W2810 XFP Transceiver is engineered to meet industry standards, offering reliability and performance for critical network operations.

You May Also Be Interested in

HP
HP Virtual Connect 8Gb 24-port Fibre Channel Module for c-Class BladeSystemSimplify and make your data center change-ready
Need more? Email Us
HP
HP 310 Fibre Channel Switch
Need more? Email Us
HP
HP CISCO CATALYST 1GBE 3120G SWITCH
Need more? Email Us
HP
HP DC SP8 Control Processor Blade Board
Need more? Email Us
HP
HP 6600-24XG SWITCH
Need more? Email Us
HP
HP ProCurve Ethernet Switch - 4 x SFP (
Need more? Email Us
Lenovo
IBM 4 Gbps 10 km long wave SFP Transceiver. Maximum data transfer rate: 4240 Mbit/s. Data link protocols: Fibre Channel, Connector(s): mini-GBIC (SFP)4 pack of long wave SFP transceivers is designed to allow a distance of up to 10 km 9-micron single-mode fiber cable.
Need more? Email Us
HP
HP 1800-24G 22-Port Web Managed
Need more? Email Us
HP
HP Brocade 16Gb/28 SAN Switch for BladeSystem c-ClassAre you looking for a higher performance embedded Fibre Channel switch option for your HP BladeSystem c-Class enclosure? The Brocade 16Gb SAN Switch for HP BladeSystem c-Class represents the next generation of embedded Fibre Channel switches with 16 Gb/s performance
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess