EN
  • EN
  • DE

HP 708057-001 - HP CISCO CATALYST 1GBE 3120G SWITCH

Part No HP 708057-001 - HP CISCO CATALYST 1GBE 3120G SWITCH
Manufacturer HP
Catalog San
Description HP CISCO CATALYST 1GBE 3120G SWITCH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category San
Win Source Part Number 1411950-HP 708057-001 - HP CISCO CATALYST 1GBE 3120G SWITCH
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 708057-001 - HP CISCO CATALYST 1GBE 3120G SWITCH CAD Model

Description

The HP 708057-001 is a Cisco Catalyst 1GBE 3120G Switch specifically designed for integration with HP's server environments, enhancing network performance, reliability, and scalability. This powerful networking device offers a blend of features tailored for enterprises requiring robust security, high availability, and superior control over their network traffic. With 1Gbps Ethernet connectivity, the 3120G switch provides a high-throughput backbone for both data and voice services, ensuring efficient operations across the network. It supports advanced networking features such as VLANs, Quality of Service (QoS), access control lists (ACLs), and Layer 3 routing capabilities, enabling it to handle complex network segmentation and prioritize critical network traffic effectively. Designed for easy deployment in HP environments, the 3120G enhances network resilience with technologies like Spanning Tree Protocol (STP) and Rapid Per-VLAN Spanning Tree (RPVST) for network redundancy and to prevent loop formations. It is ideal for enterprises looking to optimize their network for high performance and reliability.

You May Also Be Interested in

Lenovo
Lenovo 44X1974. Data transfer rate (max): 8000 Mbit/s, Interface type: SFP+. Number of products included: 1 pc(s)
Need more? Email Us
Lenovo
4002-C2A Firmware Upgrade Renewal, 1 year
Need more? Email Us
Lenovo
4002-G4A Firmware Upgrade Renewal, 1 year
Need more? Email Us
Lenovo
3m VCP Copper Cable
Need more? Email Us
Lenovo
IBM 4 Gbps 10 km long wave SFP Transceiver. Maximum data transfer rate: 4240 Mbit/s. Data link protocols: Fibre Channel, Connector(s): mini-GBIC (SFP)4 pack of long wave SFP transceivers is designed to allow a distance of up to 10 km 9-micron single-mode fiber cable.
Need more? Email Us
Lenovo
Metro Edge Premium Activation
Need more? Email Us
Lenovo
IBM B16 Extended Fabric Activation
Need more? Email Us
Lenovo
30m Intel Connects Optical Cable
Need more? Email Us
Lenovo
IBM 1000BASE-LHA SFP w/OM
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess