EN
  • EN
  • DE

LENOVO 46D0159 - 30m Intel Connects Optical Cable

Part No LENOVO 46D0159 - 30m Intel Connects Optical Cable
Manufacturer Lenovo
Catalog San
Description 30m Intel Connects Optical Cable
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category San
Win Source Part Number 1432416-LENOVO 46D0159 - 30m Intel Connects Optical Cable
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 46D0159 - 30m Intel Connects Optical Cable CAD Model

Description

The LENOVO 46D0159 is a high-performance 30-meter Intel Connects Optical Cable designed to meet the connectivity needs of data centers and networking infrastructures requiring high-bandwidth and low-latency data transfer capabilities. This optical cable is engineered using advanced fiber optics technology, making it ideal for connecting servers, storage, and network devices within a data center environment. The cable supports a wide range of protocols and data rates, ensuring compatibility with a variety of equipment and applications. The 30m length allows for flexible placement of devices, facilitating optimal data center layout and organization. Its robust design ensures signal integrity over extended distances, reducing signal loss and electromagnetic interference (EMI), which is crucial in maintaining high-quality data transmission. The LENOVO 46D0159 optical cable is equipped with high-quality connectors that provide secure and reliable connections, minimizing the risk of disconnection and data loss. This product is an ideal solution for data centers, enterprise networks, and high-performance computing environments looking for a reliable, high-speed optical connectivity option. With its advanced features and technology, the LENOVO 46D0159 optical cable is a cornerstone for any modern IT infrastructure requiring efficient and reliable data communication.

You May Also Be Interested in

Lenovo
IBM B16 Extended Fabric Activation
Need more? Email Us
Lenovo
QLogic 20-port 4 Gb SAN Switc
Need more? Email Us
Lenovo
IBM System Networking RackSwitch G8000 (rear to
Need more? Email Us
Lenovo
Metro Edge Premium Activation
Need more? Email Us
Lenovo
Layer 3 Premium Activation
Need more? Email Us
Lenovo
IBM 1000BASE-LHA SFP w/OM
Need more? Email Us
Lenovo
3m VCP Copper Cable
Need more? Email Us
Lenovo
NetBay 4port KVM Switch
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess