EN
  • EN
  • DE

HP 1800-24G - HP 1800-24G 22-Port Web Managed

Part No HP 1800-24G - HP 1800-24G 22-Port Web Managed
Manufacturer HP
Catalog San
Description HP 1800-24G 22-Port Web Managed
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category San
Win Source Part Number 1411944-HP 1800-24G - HP 1800-24G 22-Port Web Managed
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 1800-24G - HP 1800-24G 22-Port Web Managed CAD Model

Description

The HP 1800-24G is a web-managed switch designed to offer enterprise-class features in a small business setting. This switch provides 22 auto-sensing 10/100/1000 ports, with two dual-personality ports for RJ-45 10/100/1000 or mini-GBIC fiber Gigabit connectivity, offering high-performance and flexibility. The device is ideal for businesses looking to create a network with a high level of control without the complexity and cost associated with fully managed switches. It supports VLANs for traffic segmentation, Quality of Service (QoS) for traffic prioritization, and network security features, such as IEEE 802.1X port-based authentication and MAC address lockout, to protect against unauthorized access. The HP 1800-24G is ideal for organizations requiring reliable, high-speed networking, including voice and video communications, and wireless access points. Its web-based interface provides ease of configuration and management, making it accessible for non-technical users, while still offering the customization needed by IT professionals. Robust and energy-efficient, the HP 1800-24G is designed for longevity and minimal environmental impact, aligning with HP's commitment to sustainability.

You May Also Be Interested in

HP
Hewlett Packard Enterprise X130 10G SFP+ LC ER 40km. Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+, Fiber optic connector: LC
Need more? Email Us
Lenovo
IBM 4 Gbps 10 km long wave SFP Transceiver. Maximum data transfer rate: 4240 Mbit/s. Data link protocols: Fibre Channel, Connector(s): mini-GBIC (SFP)4 pack of long wave SFP transceivers is designed to allow a distance of up to 10 km 9-micron single-mode fiber cable.
Need more? Email Us
HP
HP BladeSystem 16Gb/16
Need more? Email Us
HP
HP ProCurve Ethernet Switch - 4 x SFP (
Need more? Email Us
HP
HP CISCO CATALYST 1GBE 3120G SWITCH
Need more? Email Us
HP
HP DC SAN 48-Port 8GB FC Switch
Need more? Email Us
HP
HP Flexnetwork 7500 6000W AC Power Supply
Need more? Email Us
HP
HP 1800-24G 22-Port Web Managed
Need more? Email Us
Lenovo
Brocade 8Gb SFP+ transceiver module
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess