EN
  • EN
  • DE

HP 0231A91H - HP Flexnetwork 7500 6000W AC Power Supply

Part No HP 0231A91H - HP Flexnetwork 7500 6000W AC Power Supply
Manufacturer HP
Catalog San
Description HP Flexnetwork 7500 6000W AC Power Supply
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category San
Win Source Part Number 1411948-HP 0231A91H - HP Flexnetwork 7500 6000W AC Power Supply
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 0231A91H - HP Flexnetwork 7500 6000W AC Power Supply CAD Model

Description

The HP Flexnetwork 7500 6000W AC Power Supply, with its part number 0231A91H, stands as a critical component ensuring the uninterrupted operation of HP Flexnetwork 7500 series switches. This high-capacity power supply unit (PSU) delivers a robust 6000 watts of AC power, meeting the demanding power requirements of extensive network infrastructures. Designed for resilience and efficient power distribution, it plays a pivotal role in maintaining system availability and reliability. Engineered to accommodate the dynamic needs of modern data centers, this PSU supports the operations of high-performance switches that handle large volumes of data traffic. It features intelligent power management capabilities that enhance energy efficiency, reduce operational costs, and promote environmental sustainability. The hot-swappable design permits easy replacement and upgrades without necessitating system downtime, ensuring that network operations continue smoothly. This PSU is an indispensable tool for businesses aiming for uninterrupted network performance and scalability, adapting to the evolving demands of enterprise environments.

You May Also Be Interested in

IBM
BACK END 8GB SWITCH
Need more? Email Us
Lenovo
Edge Layer 3 Activation
Need more? Email Us
Lenovo
IBM BladeCenter Copper Pass-thru Cable. Cable length: 3.1 mThe IBM BladeCenter Copper Pass-thru Module Cable provides a connection between the copper pass-thru module and an external Gigabit Ethernet environment. This cable allows up to five copper connections to blade servers.
Need more? Email Us
Lenovo
M08 Replacement Filter
Need more? Email Us
Lenovo
4-port 1GbE Combo Module (SFP)
Need more? Email Us
Lenovo
E48 Switch Adv Features
Need more? Email Us
Lenovo
4002-G4A Firmware Upgrade Renewal, 1 year
Need more? Email Us
Lenovo
IBM XFP, MMF, 300m
Need more? Email Us
Lenovo
Copper Cable CX4 3 m
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess