EN
  • EN
  • DE

TC74VHC164FK(ELK)

Part No TC74VHC164FK(ELK)
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case SSOP-14
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 735024-TC74VHC164FK(ELK)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74VHC164FK(ELK) CAD Model

Description

The TC74VHC164FK(ELK) is an 8-bit serial-in, parallel-out shift register manufactured by Toshiba Semiconductor and Storage. It belongs to the VHC (Very High-Speed CMOS) family, offering high-speed operation and low power consumption, making it suitable for a wide range of digital logic applications.

Applications:

  • Data Acquisition Systems: Used for serial-to-parallel data conversion in data acquisition interfaces.
  • LED Displays: Employed for driving multiple LEDs in a sequential manner.
  • Keypad Scanners: Used for scanning keypads and converting serial key presses to parallel data.
  • Digital Logic Circuits: Implemented in general-purpose digital logic circuits for data manipulation and storage.
  • Communication Interfaces: Used in serial communication interfaces for data transmission and reception.

Features:

  • 8-Bit Serial-In, Parallel-Out: Converts serial data input to parallel data output.
  • High-Speed Operation: VHC family offers high-speed performance.
  • Low Power Consumption: CMOS technology minimizes power consumption.
  • Wide Operating Voltage Range: Operates over a wide voltage range, making it versatile for various applications.
  • Schmitt Trigger Inputs: Provides improved noise immunity.
  • Surface Mount Package: Available in a small surface mount package (e.g., SOP or TSSOP) for efficient board space utilization.

Benefits:

  • Simplified Data Conversion: Converts serial data to parallel data with minimal external components.
  • High Performance: VHC family ensures high-speed operation for demanding applications.
  • Reduced Power Consumption: CMOS technology minimizes power consumption, extending battery life in portable devices.
  • Improved Noise Immunity: Schmitt trigger inputs enhance noise immunity, improving system reliability.
  • Compact Design: Surface mount package allows for compact and efficient board layouts.

The TC74VHC164FK(ELK) operates with a supply voltage typically in the range of 2V to 5.5V. It features a serial data input (DSA and DSB), a clock input (CLK), and an asynchronous clear input (CLR). The parallel outputs (Q0-Q7) provide the converted parallel data. The device is designed to operate over a wide temperature range, making it suitable for various environments. The 'ELK' suffix usually denotes a specific packaging or tape and reel option.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6623 $58.5706
53+ $2.1841 $115.7573
82+ $2.1160 $173.5120
113+ $2.0478 $231.4014
146+ $1.9797 $289.0362
196+ $1.7752 $347.9392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,070 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess