EN
  • EN
  • DE

LENOVO 41Y2729 - 2 GB kit (2x 1 GB) PC2-5300 CL5 ECC DDR2

Part No LENOVO 41Y2729 - 2 GB kit (2x 1 GB) PC2-5300 CL5 ECC DDR2
Manufacturer Lenovo
Catalog IT infrastructure Memory
Description IBM 2GB (2x1GB) PC2-5300 CL5 ECC DDR2 SDRAM DIMM. Internal memory: 2 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz, CAS latency: 5, ECC- Can help improve the productivity of your server.- Provides outstanding performance and throughput for I/O bound applications.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1430303-LENOVO 41Y2729 - 2 GB kit (2x 1 GB) PC2-5300 CL5 ECC DDR2
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 41Y2729 - 2 GB kit (2x 1 GB) PC2-5300 CL5 ECC DDR2 CAD Model

Description

The LENOVO 41Y2729 memory kit consists of two 1GB modules, totaling 2GB, designed to enhance the performance and reliability of enterprise-grade servers. Utilizing ECC (Error-Correcting Code) DDR2 technology, this kit efficiently corrects data corruption and minimizes system failures, pivotal for mission-critical systems. Operating at a frequency of 667MHz (PC2-5300), it facilitates improved system responsiveness and multitasking capabilities. With a CL5 (Column Address Strobe Latency), it strikes an optimal balance between response time and power consumption, which is vital for maintaining energy-efficient data center operations. The modules employ a voltage standard aligned with DDR2 technology, ensuring compatibility with a wide range of server architectures from the era. This kit is specifically engineered to bolster legacy systems requiring DDR2 memory, providing a cost-effective solution for extending the service life and enhancing the performance of aging infrastructure.

You May Also Be Interested in

Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
DELL AA783423-OEM
Need more? Email Us
Dell
32GB 2Rx8 PC4-25600AA-R DDR4-3200MHz
Need more? Email Us
Dell
16GB 2Rx8 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
8GB 4Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz Certied Dell
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
DELL M395T2953CZ4-CE65
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess