EN
  • EN
  • DE

HP C8S45A - HP 16GB/16 SAN Switch for Bladesystems

Part No HP C8S45A - HP 16GB/16 SAN Switch for Bladesystems
Manufacturer HP
Catalog San
Description HP BladeSystem 16Gb/16
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category San
Win Source Part Number 1411951-HP C8S45A - HP 16GB/16 SAN Switch for Bladesystems
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP C8S45A - HP 16GB/16 SAN Switch for Bladesystems CAD Model

Description

The HP C8S45A SAN Switch is a cutting-edge network switch designed for integration within HP Bladesystems, providing 16 ports of 16Gb Fibre Channel (FC) connectivity. This high-performance switch is engineered to facilitate robust storage area network (SAN) integration, enhancing data access speeds and network reliability for enterprise-grade deployments. The switch's 16Gb FC technology ensures high-bandwidth connectivity for storage-intensive applications, making it an ideal solution for environments requiring efficient and high-speed data transfers. It supports advanced features such as adaptive networking, integrated network sensors, and fabric-wide health monitoring, which contribute to improved network performance, diagnostics, and troubleshooting. The HP C8S45A is designed for seamless integration with HP Bladesystems, offering a compact and efficient solution that maximizes data center space while providing the high-level performance required for today's demanding IT environments. With its easy deployment and management capabilities, the switch is well-suited for businesses looking to enhance their SAN infrastructure with a reliable, high-speed networking solution.

You May Also Be Interested in

Lenovo
2-port 10 GbE Uplink Module (XFP)
Need more? Email Us
Lenovo
IBM 4 Gbps 10 km long wave SFP Transceiver. Maximum data transfer rate: 4240 Mbit/s. Data link protocols: Fibre Channel, Connector(s): mini-GBIC (SFP)4 pack of long wave SFP transceivers is designed to allow a distance of up to 10 km 9-micron single-mode fiber cable.
Need more? Email Us
Lenovo
4-port 1GbE Combo Module (SFP)
Need more? Email Us
Lenovo
Lenovo 44X1974. Data transfer rate (max): 8000 Mbit/s, Interface type: SFP+. Number of products included: 1 pc(s)
Need more? Email Us
Lenovo
30m Intel Connects Optical Cable
Need more? Email Us
Lenovo
3m VCP Copper Cable
Need more? Email Us
Lenovo
IBM BladeCenter Copper Pass-thru Cable. Cable length: 3.1 mThe IBM BladeCenter Copper Pass-thru Module Cable provides a connection between the copper pass-thru module and an external Gigabit Ethernet environment. This cable allows up to five copper connections to blade servers.
Need more? Email Us
Lenovo
Copper Cable CX4 3 m
Need more? Email Us
Lenovo
IBM System Networking RackSwitch G8000 (rear to
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess