EN
  • EN
  • DE

HP 282953-001 - HP 310 Fibre Channel Switch

Part No HP 282953-001 - HP 310 Fibre Channel Switch
Manufacturer HP
Catalog San
Description HP 310 Fibre Channel Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category San
Win Source Part Number 1411945-HP 282953-001 - HP 310 Fibre Channel Switch
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 282953-001 - HP 310 Fibre Channel Switch CAD Model

Description

The HP 310 Fibre Channel Switch, denoted by its part number 282953-001, serves as a foundational element for storage area networks (SANs). Engineered for versatility and performance, the HP 310 is equipped with 8 ports, supporting speeds of up to 2 Gb/s per port, which ensures smooth and efficient data transfers across network storage devices. This switch is designed to enhance system performance and reliability in enterprise data centers, facilitating server and storage consolidation. It features advanced functionalities such as zoning, which enhances security by segregating network traffic, and Inter-Switch Link (ISL) Trunking, which allows multiple ports to be combined for higher bandwidth connections between switches. With its robust management tools, the HP 310 allows for easy setup and maintenance. This switch is ideal for small to medium-sized enterprises looking to implement or expand their SAN solutions, offering scalability to meet growing data demands without compromising on performance or reliability.

You May Also Be Interested in

IBM
BACK END 8GB SWITCH
Need more? Email Us
Lenovo
IBM 1000BASE-LHA SFP w/OM
Need more? Email Us
Lenovo
Lenovo 44X1974. Data transfer rate (max): 8000 Mbit/s, Interface type: SFP+. Number of products included: 1 pc(s)
Need more? Email Us
Lenovo
IBM Ethernet Switch J48E
Need more? Email Us
Lenovo
IBM System Networking RackSwitch G8000 (rear to
Need more? Email Us
Lenovo
2-port 10 GbE Uplink Module (XFP)
Need more? Email Us
Lenovo
IBM XFP, SMF, 10km
Need more? Email Us
Lenovo
IBM B16 Extended Fabric Activation
Need more? Email Us
Lenovo
NetBay 4port KVM Switch
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess