The TG2216TU(TE85L,F) is a Silicon NPN Epitaxial Planar Transistor from Toshiba Semiconductor and Storage, designed for high-frequency amplifier applications. It emphasizes low noise characteristics and high gain. The TG2216TU is the base part number, while (TE85L,F) indicates specific packaging details for automated assembly; TE85L typically represents a tape and reel format, and 'F' likely denotes a specific reel size or quantity. The core transistor characteristics remain consistent with those of the TG2216TU series.
Applications
- High-frequency amplifiers
- Low-noise amplifiers (LNAs)
- Oscillator circuits
- RF front-end modules
- Wireless communication devices
Features
- Silicon NPN Epitaxial Planar structure
- High transition frequency (fT)
- Low noise figure
- High power gain
- Small surface-mount package (TU package)
- Excellent linearity
- TE85L Tape and Reel packaging for automated assembly
Benefits
- Improved signal amplification in high-frequency applications
- Reduced noise interference for clearer signal reception
- Enhanced performance in RF and wireless systems
- Compact design for space-constrained applications
- Stable and reliable operation
- Cost-effective solution for high-frequency amplification
- Streamlined manufacturing processes due to TE85L packaging
Additional Details
The TG2216TU(TE85L,F) transistor is used in RF amplifiers, low-noise amplifiers (LNAs), and front-end circuits of wireless communication devices. Specifications include collector-emitter voltage (VCEO), collector current (IC), and power dissipation (PC). The 'TU' package allows for surface mounting. The TE85L packaging ensures compatibility with automated pick-and-place equipment, improving manufacturing efficiency. The high transition frequency makes it suitable for GHz circuits. Effective thermal management ensures reliable operation. Likely lead-free and RoHS compliant. Low noise figure suitable where minimizing signal interference is critical.