Products specifications

Category Discrete Semiconductor Products>Transistors>FETs, MOSFETs>FET, MOSFET Arrays
Mfr EPC
Series eGaN®
Package Tape & Reel
Technology GaNFET (Gallium Nitride)
Configuration 2 N-Channel (Half Bridge)
FET Feature -
Drain to Source Voltage (Vdss) 100V
Current - Continuous Drain (Id) @ 25°C 1.7A
Rds On (Max) @ Id, Vgs 70mOhm @ 2A, 5V
Vgs(th) (Max) @ Id 2.5V @ 600µA
Gate Charge (Qg) (Max) @ Vgs 0.73nC @ 5V
Input Capacitance (Ciss) (Max) @ Vds 75pF @ 50V
Power - Max -
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Base Product Number EPC210
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0040
Standard Package 2,500 pcs
Win Source Part Number 1382021-EPC2106
Ultra Librarian 3D Model Ultra Librarian EPC2106 CAD Model

Description

The 1382021-EPC2106 is a FET (Field-Effect Transistor) array manufactured by EPC.

  • Series: eGaN
  • Technology: GaNFET (Gallium Nitride)
  • Packaging: Tape and Reel
  • Standard Package: 2,500 pieces
  • FET Configuration: 2 N-Channel (Half Bridge)
  • Drain to Source Voltage (Vdss): 100V
  • Continuous Drain Current (Id) @ 25°C: 1.7A
  • On-Resistance (Rds On) Max: 70mOhm @ 2A and 5V gate-source voltage (Vgs)
  • Gate-Source Threshold Voltage (Vgs(th)): 2.5V @ 600µA
  • ECCN: EAR99
  • REACH Affected: No
  • HTSUS Code: 8541.29.0040
  • Moisture Sensitivity Level (MSL): 1 (Unlimited)
  • Base Product Number: EPC210

You May Also Be Interested in

ON Semiconductor
40V 2.9 MOHM T8 S08FL DUA / Mosfet Array 40V 24A (Ta), 127A (Tc) 3.2W (Ta), 89W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Lowest to €4.7085
ECAD model for NVMFD5C446NT1G
Diodes Incorporated
MOSFET BVDSS: 8V 24V SOT963
Lowest to €0.6708
ECAD model for DMC2990UDJQ-7
ON Semiconductor
MOSFET 2N-CH 60V 5.3A DFN8
Lowest to €16.6000
ECAD model for NVMFD5485NLT3G
Diodes Incorporated
MOSFET BVDSS: 8V-24V SOT563 / Mosfet Array 20V 1.03A (Ta) 530mW (Ta) Surface Mount SOT-563
Lowest to €0.2161
ECAD model for DMG1023UVQ-13
Taiwan Semiconductor
-20V, -4.7A, DUAL P-CHANNEL POWE
Lowest to €0.6114
ECAD model for TSM500P02DCQ
ON Semiconductor
T6 60V S08FL DUAL / Mosfet Array 60V 15.5A (Ta), 68A (Tc) 3W (Ta), 57.5W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Lowest to €3.2625
ECAD model for NVMFD5C668NLT1G
Vishay
MOSFET 2N-CH 60V 8A / Mosfet Array 60V 8A 34W Surface Mount PowerPAK® SO-8 Dual
Lowest to €1.9466
ECAD model for SQJ960EP-T1_GE3
Micro Commercial Co
MOSFET N/P-CH 30V 8-SOP
Lowest to €0.1783
ECAD model for MCQ4503B-TP
Alpha & Omega Semiconductor Inc.
MOSFET 2P-CH 8TSSOP / Mosfet Array 20V 5.1A (Ta) 1.5W (Ta) Surface Mount 8-TSSOP
Lowest to €1.3322
ECAD model for AOTE21115C

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ €1.3587 €47.5545
85+ €1.1149 €94.7643
130+ €1.0800 €140.4004
175+ €1.0451 €182.8982
225+ €1.0104 €227.3292
305+ €0.9058 €276.2781
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,369 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention